EN
  • EN
  • DE

RF1154TR13-5K

Part No RF1154TR13-5K
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description Rf And Microwave Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192572-RF1154TR13-5K
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF1154TR13-5K CAD Model

Description

The RF1154TR13-5K is a high-performance front-end module (FEM) designed and manufactured by Qorvo. This FEM is specifically engineered for WLAN (Wireless Local Area Network) applications operating in the 2.4 GHz band. It integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch to provide a complete front-end solution for wireless communication systems.

Applications:

  • 2.4 GHz WLAN applications (IEEE 802.11b/g/n)
  • Wireless routers
  • Wireless access points
  • Wireless repeaters
  • IoT devices with Wi-Fi connectivity
  • Wireless USB adapters

Features:

  • Integrated Power Amplifier (PA), Low Noise Amplifier (LNA), and T/R Switch
  • High PA output power
  • Low LNA noise figure
  • Low insertion loss T/R switch
  • Compact surface-mount package
  • Single 3.3V supply voltage
  • High linearity

Benefits:

  • Improved WLAN performance through higher output power and lower noise figure.
  • Reduced component count and board space due to integrated functionality.
  • Simplified design and manufacturing process.
  • Enhanced receiver sensitivity due to low LNA noise figure.
  • Increased transmission range due to high PA output power.
  • Better signal quality and data throughput

Additional Details:

The RF1154TR13-5K operates in the 2.4 GHz frequency band, supporting IEEE 802.11b/g/n standards. The PA typically delivers a high output power while maintaining excellent linearity to minimize signal distortion. The LNA offers a low noise figure to improve receiver sensitivity, enabling the device to detect weak signals. The integrated T/R switch allows the antenna to be shared between the transmitter and receiver, reducing the overall system cost and size. The device is typically packaged in a small surface-mount package suitable for high-density designs. Consult the datasheet for specific power levels, noise figures, and other performance characteristics.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess