The RF1646TR13-5K is a high-performance, Gallium Arsenide (GaAs) pHEMT Single-Pole Double-Throw (SPDT) switch manufactured by Qorvo, a leading provider of RF solutions. This switch is designed for a wide range of wireless applications, offering excellent isolation, low insertion loss, and high linearity, making it suitable for demanding RF front-end designs.
Applications
- Cellular infrastructure
- Wireless LAN (WLAN)
- Bluetooth
- GPS
- Software Defined Radio (SDR)
- Test and measurement equipment
Features
- High isolation
- Low insertion loss
- High linearity
- Positive voltage control
- Small form factor
- Surface-mount package
- RoHS compliant
Benefits
- Improved System Performance: The low insertion loss minimizes signal attenuation, maximizing signal strength and improving overall system performance.
- Enhanced Signal Integrity: High isolation ensures minimal signal leakage between ports, maintaining signal integrity and preventing unwanted interference.
- Reduced Power Consumption: The efficient design of the switch minimizes power consumption, extending battery life in portable devices.
- Compact Design: The small form factor and surface-mount package allow for space-saving designs, making it suitable for compact wireless devices.
- Reliable Performance: Manufactured by Qorvo, known for its high-quality RF components, this switch offers reliable performance even in demanding operating conditions.
Additional Details
The RF1646TR13-5K typically operates in the frequency range of 0.1 GHz to 6.0 GHz, making it suitable for a wide range of wireless communication standards. It features a typical insertion loss of less than 0.5 dB and isolation greater than 30 dB. The switch is controlled by positive voltage levels, simplifying integration with digital control circuitry. The operating temperature range is typically from -40°C to +85°C, ensuring reliable operation in harsh environments.
The RF1646TR13-5K is commonly used in mobile devices, wireless routers, and other wireless communication equipment. Its high performance and reliability make it an excellent choice for demanding RF applications. The part number RF1646TR13-5K indicates a tape and reel packaging with a quantity of 5000 units.