The RF6525TR13 is a high-performance front-end module (FEM) designed for wireless local area network (WLAN) applications. Manufactured by Qorvo, this FEM integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch into a single, compact package. This integration minimizes external components and simplifies the design of WLAN devices. The RF6525TR13 is optimized for 2.4 GHz applications, providing excellent performance in terms of output power, gain, and noise figure.
Applications:
- Wireless Routers
- Wireless Access Points
- Wireless LAN (WLAN) enabled consumer devices (e.g., tablets, laptops)
- Internet of Things (IoT) devices using 2.4GHz WLAN
- Smart Home devices with Wi-Fi connectivity
Features:
- Integrated Power Amplifier (PA)
- Integrated Low Noise Amplifier (LNA) with Bypass
- Integrated Transmit/Receive (T/R) Switch
- Compact Size
- Optimized for 2.4 GHz WLAN Applications
Benefits:
- Simplified WLAN Device Design
- Reduced Component Count
- Improved System Performance
- Increased Range and Signal Strength
- Lower Power Consumption
Additional Details:
The RF6525TR13 is typically used in IEEE 802.11b/g/n WLAN systems. The integrated LNA improves receiver sensitivity, allowing for better signal reception in challenging environments. The PA provides sufficient output power to ensure reliable transmission over a reasonable distance. The T/R switch facilitates the sharing of a single antenna between the transmitter and receiver, reducing the overall system cost and size. It typically operates from a 3.3V power supply. The 'TR13' suffix indicates tape and reel packaging for automated assembly.