EN
  • EN
  • DE

QS5V991-5JRI

Part No QS5V991-5JRI
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988810-QS5V991-5JRI
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS5V991-5JRI CAD Model

Description

The QS5V991-5JRI is a high-performance CMOS quad D flip-flop with 3-state outputs manufactured by QSI. This device is designed for high-speed synchronous or asynchronous data transfer applications where low power dissipation and high noise immunity are essential.

Applications:

  • Data buffers
  • Address registers
  • Storage elements in digital systems
  • Memory address decoding
  • Clocked data latching

Features:

  • High-speed operation: tpd = Typically 4.5ns
  • Low power consumption: ICC = Typically 8µA
  • 3-State Outputs: Directly drives bus-oriented systems
  • Quad D Flip-Flops: Contains four independent D-type flip-flops
  • Positive-edge triggered clock
  • Direct clear input
  • Wide operating voltage range: 2V to 5.5V
  • CMOS Technology: Provides high noise immunity

Benefits:

  • Improved system performance due to high-speed operation.
  • Reduced power consumption, making it suitable for battery-powered applications.
  • Versatile use in various digital applications due to its quad structure.
  • Easy integration into bus-oriented systems due to 3-state outputs.
  • Enhanced data integrity through the use of positive-edge triggering.
  • Simplified system design with direct clear input.

Additional Details:

The QS5V991-5JRI consists of four edge-triggered D-type flip-flops with individual D inputs and Q outputs. The clock (CLK) and clear (CLR) inputs are common to all flip-flops. Information at the D input is transferred to the Q output on the positive-going edge of the clock pulse. A low level at the CLR input sets the Q output to a logic low level, independent of the levels of the D and CLK inputs. The 3-state outputs allow direct interface to common bus systems. The device is available in various packages including SOIC and TSSOP.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess