EN
  • EN
  • DE

APQ-8016E-1-760NSP-TR-01-0

Part No APQ-8016E-1-760NSP-TR-01-0
Manufacturer Qualcomm
Catalog OEM Parts (A - B)
Description Snapdragon 410E (APQ8016E) 8016 处理器使用寿命延长
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 1045769-APQ-8016E-1-760NSP-TR-01-0
Categories OEM Parts(A-B)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APQ-8016E-1-760NSP-TR-01-0 CAD Model

Description

The APQ-8016E-1-760NSP-TR-01-0 is a Qualcomm Snapdragon processor. It is designed for a wide range of mobile and embedded applications. This System-on-Chip (SoC) integrates multiple processing cores, including CPU and GPU, along with various connectivity options and peripheral interfaces.

Applications:

  • Smartphones: Used as the primary processor in smartphones.
  • Tablets: Employed in tablet devices for processing and graphics rendering.
  • Wearable Devices: Integrated into wearable devices like smartwatches.
  • Embedded Systems: Utilized in various embedded systems requiring processing power and connectivity.

Features:

  • Quad-Core CPU: Features a quad-core CPU for efficient multitasking.
  • Adreno GPU: Includes an Adreno GPU for graphics processing.
  • Integrated Modem: Incorporates an integrated modem for cellular connectivity.
  • Various Interfaces: Supports various interfaces such as USB, Wi-Fi, and Bluetooth.

Benefits:

  • High Performance: Delivers high performance for demanding applications.
  • Efficient Power Consumption: Offers efficient power consumption, extending battery life.
  • Seamless Connectivity: Provides seamless connectivity through integrated modem and wireless interfaces.
  • Enhanced User Experience: Enhances user experience with smooth graphics and responsive performance.

Technical Specifications:

The APQ-8016E typically includes a quad-core ARM Cortex-A53 CPU, an Adreno 306 GPU, and an integrated modem supporting various cellular standards. It also supports various memory types, such as LPDDR3, and peripheral interfaces. Specific details can be found in the official Qualcomm Snapdragon APQ8016E datasheet.

The packaging and integration of the APQ-8016E require specialized knowledge and equipment, making it primarily suitable for integration by experienced engineers and manufacturers. The TR-01-0 suffix likely indicates a specific tape and reel packaging for automated assembly. Refer to Qualcomm's documentation for proper handling and integration guidelines.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4000 $70.2000
6+ $19.2000 $115.2000
9+ $18.6000 $167.4000
12+ $18.0000 $216.0000
15+ $17.4000 $261.0000
20+ $15.6000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess