EN
  • EN
  • DE

AR8162-BL3A-RL

Part No AR8162-BL3A-RL
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1313+
Reference case QFN40
Manufacturer QUALCOMM
Win Source Part Number 713530-AR8162-BL3A-RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AR8162-BL3A-RL CAD Model

Description

The Qualcomm Atheros AR8162-BL3A-RL is a single-chip Gigabit Ethernet controller designed to provide high-speed network connectivity. It serves as a physical layer transceiver, enabling devices to transmit and receive data over Ethernet networks. The AR8162 is known for its reliable performance and energy efficiency, making it suitable for various applications.

Applications

  • Motherboards: Integrated into desktop and laptop motherboards for wired network connectivity.
  • Embedded Systems: Used in industrial control systems and embedded devices requiring Ethernet communication.
  • Network Interface Cards (NICs): Provides Gigabit Ethernet connectivity for servers and workstations.
  • Gaming PCs: Ensures low-latency and high-bandwidth network connection for online gaming.

Features

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard, supporting 1000BASE-T, 100BASE-TX, and 10BASE-T speeds.
  • PCI Express Interface: Utilizes a PCIe interface for high-speed communication with the host processor.
  • Energy Efficient Ethernet (EEE): Supports EEE to reduce power consumption during periods of low network activity.
  • Wake-on-LAN (WoL): Allows the system to be remotely powered on over the network.
  • Auto-Negotiation: Automatically detects and configures the optimal link speed and duplex mode.
  • Integrated PHY: Includes all necessary physical layer functions for Ethernet communication.
  • Advanced Power Management: Supports various power-saving modes to minimize energy usage.

Benefits

  • High-Speed Connectivity: Enables Gigabit Ethernet speeds for fast and reliable data transfer.
  • Reduced System Cost: Integrated PHY reduces the need for external components.
  • Simplified Integration: PCIe interface simplifies the design process and reduces board space.
  • Enhanced Network Performance: Optimizes data transmission for improved network efficiency.
  • Lower Power Consumption: Reduces energy costs and extends battery life in portable devices.
  • Remote Management: WoL feature enables remote system management and maintenance.

Additional Details

The AR8162-BL3A-RL typically operates at a voltage of 3.3V. It is available in a compact package, suitable for space-constrained applications. The device incorporates advanced signal processing techniques to ensure robust performance in noisy environments. It supports various network protocols and is compatible with a wide range of operating systems and software stacks. The AR8162-BL3A-RL also includes built-in diagnostic tools to assist in troubleshooting network issues.

You May Also Be Interested in

Samsung
Lowest to $6.5223
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Texas Instruments
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
UTC
Lowest to $0.0622
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $366.3729 $366.3729
2+ $328.4728 $656.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess