EN
  • EN
  • DE

B38871W1038W310

Part No B38871W1038W310
Manufacturer Qualcomm
Catalog SAW Filters
Description MOBILE SAW FILTER 0708  /  Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Package Tape & Reel (TR)
Product Status Obsolete
Applications General Purpose
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Standard Package 9,000
Win Source Part Number 1047524-B38871W1038W310
Ultra Librarian 3D Model Ultra Librarian B38871W1038W310 CAD Model

Description

The B38871W1038W310 is a SAW (Surface Acoustic Wave) filter manufactured by Qualcomm. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed to operate at a specific frequency and bandwidth, making it suitable for use in wireless communication systems.

Applications:

  • Mobile communication devices (e.g., smartphones, tablets): Used in the RF front-end to filter unwanted signals and improve signal quality.
  • Wireless base stations: Employed to filter signals in the transmit and receive paths.
  • GPS receivers: Utilized to filter the GPS signal and improve accuracy.
  • Satellite communication systems: Used in the RF front-end for signal filtering.
  • Wireless networking equipment (e.g., Wi-Fi routers): Used to filter signals in the 2.4 GHz and 5 GHz bands.

Features:

  • High selectivity: Provides excellent rejection of unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • Small size: Enables compact designs in mobile devices and other applications.
  • High power handling capability: Can withstand high RF power levels.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards (PCBs).

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals.
  • Enhanced receiver sensitivity: Allows the receiver to detect weaker signals.
  • Increased data rates: Enables faster data transfer speeds in wireless communication systems.
  • Reduced interference: Prevents unwanted signals from interfering with other devices.
  • Extended battery life: Low insertion loss reduces power consumption in mobile devices.

Additional Details:

The B38871W1038W310's specific frequency and bandwidth characteristics are critical to its application. These parameters are carefully selected to match the requirements of the wireless communication system it is used in. The filter's performance is also affected by temperature and other environmental factors. Designers must consider these factors when selecting and integrating the filter into their designs. The device is typically housed in a small, surface-mountable package for easy integration into electronic circuits.

SAW filters like the B38871W1038W310 are essential components in modern wireless communication systems, enabling reliable and efficient transmission and reception of radio frequency signals.

You May Also Be Interested in

Qualcomm
FILTER SAW 380.0 MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.2772
Qualcomm
MOBILE SAW FILTER 1411 / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 864.00MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW BANDPASS SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.7101
Qualcomm
FILTER SAW FRONTEND / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $1.0585
Taiyo Yuden
FILTER SAW 1.96GHZ 5SMD
Lowest to $0.1275
Qualcomm
FILTER SAW 433.92MHZ 6SMD
Need more? Email Us
Qualcomm
SAW FILTER
Lowest to $21.7962

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess