EN
  • EN
  • DE

B39161B4908Z810

Part No B39161B4908Z810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW RF 158.55MHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Center 158.55MHz
Bandwidth 5MHz
Insertion Loss 2.5dB
Applications Cell Phone
Mounting SMD (SMT)
Height (Max) 0.059" (1.50mm)
Dimension 0.150" L x 0.150" W (3.80mm x 3.80mm)
Win Source Part Number 1021489-B39161B4908Z810
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39161B4908Z810 CAD Model

Description

The Qualcomm B39161B4908Z810 is an electronic component that is suitable for use in cell phones.

  • Manufacturer: RF360 - A Qualcomm & TDK Joint Venture
  • Popularity: Medium
  • Status: Obsolete (EOL)
  • Features: Compact size, easy to install
  • Bandwidth: 5MHz
  • Frequency Center: 158.55MHz

You May Also Be Interested in

Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess