EN
  • EN
  • DE

B39162B9104P810

Part No B39162B9104P810
Manufacturer Qualcomm
Catalog RF Multiplexers
Description RF TRIPLEXER 859MHZ/1.92GHZ 6SMD  /  RF Triplexer 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Multiplexers
Mfr Qualcomm (RF front-end (RFFE) filters)
Package Bulk
Product Status Obsolete
Type Triplexer
Frequency Bands (Low / High) 824MHz ~ 894MHz / 1.85GHz ~ 1.99GHz
Low Band Attenuation (min / max dB) 32.00dB / 37.00dB
High Band Attenuation (min / max dB) 32.00dB / 50.00dB
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Standard Package 1
Win Source Part Number 992083-B39162B9104P810
Ultra Librarian 3D Model Ultra Librarian B39162B9104P810 CAD Model

Description

The QUALCOMM B39162B9104P810 RF multiplexer is a triplexer with a frequency range of 824MHz to 894MHz and 1.85GHz to 1.99GHz.

  • Type: Triplexer
  • Frequency Range: 824MHz to 894MHz and 1.85GHz to 1.99GHz
  • Low Band Attenuation: 32.00dB to 37.00dB
  • High Band Attenuation: 32.00dB to 50.00dB
  • Package: Bulk
  • Standard Package: 1 piece
  • Mounting Type: SMD (SMT)
  • Package/Case: 6-SMD, no lead
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: Qualcomm (RF front-end (RFFE) filters)
  • Product Status: Obsolete

You May Also Be Interested in

Pulse
TRIPLEXER 1.575/2.4/5GHZ
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G FF
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G UA
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEGR
Need more? Email Us
Pulse
2012 DC~3400/8200~10750MHZ DPX T
Need more? Email Us
Pulse
2012 0.7-2.7GHZ, N77+5G DPX TYPE
Need more? Email Us
Pulse
2012 2.4/5GHZ DPX TYPEHN
Need more? Email Us
Pulse
2012 0.7-0.9GHZ, 1.452-2.69GGHZ
Need more? Email Us
Pulse
DIPLEXER WIFI 7 2.4G/5-7G F4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5469 $60.1590
260+ $0.4488 $116.6880
400+ $0.4347 $173.8800
550+ $0.4208 $231.4400
715+ $0.4067 $290.7905
955+ $0.3647 $348.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess