EN
  • EN
  • DE

B39242B8857L210

Part No B39242B8857L210
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 2.442GHZ 5SMD  /  2.442GHz Frequency Bluetooth, WLAN RF SAW Filter (Surface Acoustic Wave) 1.6dB 79MHz Bandwidth 5-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Series B8857
Package Tape & Reel
Frequency - Center 2.442GHz
Bandwidth 79MHz
Insertion Loss 1.6dB
Applications Bluetooth, WLAN
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.028" (0.71mm)
Dimension 0.043" L x 0.035" W (1.09mm x 0.89mm)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Other Names B39242B8857L210CT,B39242B8857L210DKR,B39242B8857L210TR
Standard Package 5,000
Win Source Part Number 1112291-B39242B8857L210
Ultra Librarian 3D Model Ultra Librarian B39242B8857L210 CAD Model

Description

The B39242B8857L210 is a Surface Acoustic Wave (SAW) filter manufactured by Qualcomm. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for use in wireless communication systems to improve signal quality and reduce interference. They are essential components in modern communication devices for ensuring reliable and efficient operation.

Applications:

  • Mobile Communication Devices: Filtering RF signals in smartphones and tablets.
  • Wireless Infrastructure: Base stations and repeaters for cellular networks.
  • GPS Receivers: Filtering signals for accurate positioning data.
  • Wireless LAN (WLAN) Devices: Routers and access points for wireless internet.

Features:

  • SAW Filter Technology: Provides precise and stable filtering characteristics.
  • Surface Mount Device (SMD): Compact size for easy integration into electronic circuits.
  • Low Insertion Loss: Minimizes signal attenuation for improved performance.
  • High Attenuation: Effectively rejects unwanted signals and noise.
  • Designed for specific frequency band: optimized for best performance.

Benefits:

  • Improved Signal Quality: Enhances the clarity and strength of desired signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Increased System Reliability: Ensures stable and consistent operation of wireless devices.
  • Compact Size: Enables smaller and more integrated device designs.
  • Optimized Performance: Tailored frequency response for specific applications.

Additional Details:

The B39242B8857L210 SAW filter operates within a specific frequency range tailored to its intended application, generally within cellular bands. Key parameters include center frequency, bandwidth, insertion loss, and attenuation. The filter is designed for surface mount assembly, simplifying the manufacturing process. SAW filters utilize piezoelectric materials to convert electrical signals into acoustic waves and back, achieving precise filtering characteristics. The filter's compact size and low profile make it suitable for use in portable devices. The temperature stability of the filter ensures consistent performance over a wide range of operating conditions. The filter is lead-free and RoHS compliant. Specific characteristics such as impedance are optimized for its intended application. Detailed specifications are available in the product datasheet.

You May Also Be Interested in

Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
TST - Tamsan
SAW FILTER, SM3838-6PAD, 525.000
Lowest to $1.7463
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3451 $53.8040
95+ $1.1037 $104.8515
145+ $1.0692 $155.0340
195+ $1.0347 $201.7665
250+ $1.0002 $250.0500
335+ $0.8968 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,247 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess