EN
  • EN
  • DE

B39431R0820H210

Part No B39431R0820H210
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 433.9200MHZ SMD  /  433.92MHz Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Qualcomm (RF front-end (RFFE) filters)
Series B39431
Package Tape & Reel
Frequency - Center 433.92MHz
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Height (Max) 0.057" (1.45mm)
Dimension 0.197" L x 0.138" W (5.00mm x 3.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names B39431R 820H210,495-2378-6,R0820,495-2378-1,495-2378-2,B39431R820H210
Standard Package 3,000
Win Source Part Number 990176-B39431R0820H210
Ultra Librarian 3D Model Ultra Librarian B39431R0820H210 CAD Model

Description

The Qualcomm SAW Filter is a component used in filters.

  • Win Source Part Number: 990176-B39431R0820H210
  • Series: B39431
  • Package: Tape and Reel
  • Standard Package: 3,000
  • Mounting Type: Surface Mount
  • Package: 4-SMD, no lead
  • Height: 0.057" (1.45mm)
  • Dimension: 0.197" L x 0.138" W (5.00mm x 3.50mm)
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8548.00.0000
  • Manufacturer: Qualcomm (RF front-end (RFFE) filters)
  • Alternative Names: B39431R 820H210, 495-2378-6, R0820, 495-2378-1, 495-2378-2

You May Also Be Interested in

Abracon LLC
CERAMIC RES 24.0000MHZ 10PF SMD
Need more? Email Us
ECS Inc.
CERAMIC RES 3.5800MHZ SMD
Need more? Email Us
Abracon LLC
CERAMIC RES 25.0000MHZ SMD
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CERAMIC RES 3.6800MHZ 47PF T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
ECS Inc.
CERAMIC RES 40.0000MHZ 8PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8715 $61.0050
165+ $0.7151 $117.9915
255+ $0.6928 $176.6640
345+ $0.6704 $231.2880
450+ $0.6481 $291.6450
600+ $0.5810 $348.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess