EN
  • EN
  • DE

B39941B3514H910

Part No B39941B3514H910
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 881.5/942.5MHZ 10SMD / 881.5/942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 1.8dB 25MHz Bandwidth 10-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Tape & Reel
Product Status Obsolete
Frequency - Center 881.5/942.5MHz
Bandwidth 25MHz
Insertion Loss 1.8dB
Ratings AEC-Q200
Applications Cellular, GSM
Mounting Type Surface Mount
Package / Case 10-SMD, No Lead
Height (Max) 0.039" (0.98mm)
Size / Dimension 0.118" L x 0.098" W (3.00mm x 2.50mm)
Standard Package 9,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 863071-B39941B3514H910
Ultra Librarian 3D Model Ultra Librarian B39941B3514H910 CAD Model

Description

The 863071-B39941B3514H910 is a SAW filter designed for use in cellular and GSM applications.

  • Size: 0.118" L x 0.098" W (3.00mm x 2.50mm)
  • Center Frequency: 881.5/942.5MHz
  • Mounting: Surface mountable
  • Package: Tape and reel
  • Standard Package: 9,000 pieces
  • Insertion Loss: 1.8dB
  • AEC-Q200: Yes
  • Height: 0.039" (0.98mm)
  • ECCN: EAR99
  • Status: Obsolete
  • Manufacturer: Qualcomm
  • REACH: Not affected

You May Also Be Interested in

Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5532 $58.7236
56+ $2.0951 $117.3256
86+ $2.0296 $174.5456
118+ $1.9641 $231.7638
153+ $1.8986 $290.4858
204+ $1.7022 $347.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,999 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess