EN
  • EN
  • DE

PM8029

Part No PM8029
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 278047-PM8029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM8029 CAD Model

Description

The Qualcomm PM8029 is a power management integrated circuit (PMIC) designed for mobile devices and other portable applications. This PMIC integrates multiple voltage regulators and power control functions into a single chip, enabling efficient power distribution and management within the system.

Applications:

  • Smartphones
  • Tablets
  • Portable multimedia players
  • Other battery-powered devices

Features:

  • Integrated buck converters for core voltage regulation
  • Low dropout (LDO) regulators for peripherals and low-power circuits
  • Battery charging management
  • Real-time clock (RTC) functionality
  • Power-on reset (POR) and brown-out detection
  • I2C interface for control and monitoring
  • Over-voltage and over-current protection

Benefits:

  • Optimized power efficiency extends battery life in portable devices
  • Reduced board space due to high integration of power management functions
  • Simplified system design and reduced component count
  • Improved system reliability with built-in protection features
  • Flexible power control and monitoring via I2C interface

The PM8029 PMIC supports a wide range of input voltages and output current requirements, making it suitable for various mobile platforms. It typically includes multiple buck converters to supply power to the application processor, memory, and other critical system components. LDO regulators provide clean and stable power for noise-sensitive analog circuits and low-power peripherals. The integrated battery charging management supports various charging profiles and safety features, ensuring proper battery charging and protection. The I2C interface enables the host processor to control and monitor the PMIC's operation, allowing for dynamic voltage scaling and power optimization. Furthermore, the PM8029 incorporates comprehensive protection features such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard the system from potential damage. The real-time clock (RTC) functionality allows for accurate timekeeping even when the main system power is off.

Its integration level and features make it an integral part of power management for mobile platforms focusing on optimized power profiles and battery conservation.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0005 $60.0150
75+ $1.6413 $123.0975
110+ $1.5904 $174.9440
155+ $1.5385 $238.4675
195+ $1.4876 $290.0820
260+ $1.3340 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess