EN
  • EN
  • DE

PM8916-001

Part No PM8916-001
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833990-PM8916-001
Ultra Librarian 3D Model Ultra Librarian PM8916-001 CAD Model

Description

The Qualcomm PM8916-001 is a power management integrated circuit (PMIC) designed for mobile devices, primarily smartphones. It is engineered to efficiently manage power distribution and regulation, contributing to extended battery life and optimal device performance. This PMIC is a part of Qualcomm's broader ecosystem of mobile solutions, often paired with their Snapdragon processors.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Mobile Hotspots
  • Other battery-powered mobile devices

Features

  • Integrated DC-DC converters and LDO (Low Dropout) regulators.
  • Dynamic Voltage Scaling (DVS) for optimized power consumption based on workload.
  • Battery charging and management capabilities, including fast charging support.
  • Over-voltage, over-current, and over-temperature protection features.
  • I2C or SPI interface for communication and control.
  • Compact package size for integration into space-constrained devices.
  • Support for multiple voltage rails to power various system components.

Benefits

  • Extended Battery Life: The PMIC's efficient power conversion minimizes energy waste, extending the operational time of battery-powered devices.
  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of discrete components required, leading to smaller and more compact designs.
  • Improved Thermal Management: Optimized power distribution and regulation reduces heat generation, enhancing system reliability and performance.
  • Enhanced System Performance: Dynamic voltage scaling allows the system to adjust voltage levels based on workload, optimizing performance while minimizing power consumption.
  • Faster Charging Times: Integrated fast charging support reduces the time required to charge the device's battery.

Additional Details

The PM8916-001 typically communicates with the host processor via an I2C or SPI interface, allowing the host to control various power settings and monitor system parameters. It supports a wide range of input voltages and provides multiple output voltage rails to power various system components, such as the processor, memory, display, and peripherals. The specific specifications, such as the number of LDOs and DC-DC converters, voltage ranges, current limits, and fast charging protocols supported, are detailed in the product datasheet.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7251 $61.4263
30+ $3.8773 $116.3190
47+ $3.7561 $176.5367
64+ $3.6348 $232.6272
83+ $3.5135 $291.6205
110+ $3.1508 $346.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess