EN
  • EN
  • DE

QCA-4010-2-116BDRQFN-MT-01-0

Part No QCA-4010-2-116BDRQFN-MT-01-0
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086603-QCA-4010-2-116BDRQFN-MT-01-0
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA-4010-2-116BDRQFN-MT-01-0 CAD Model

Description

The Qualcomm QCA-4010-2-116BDRQFN-MT-01-0 is a highly integrated single-chip solution designed for Internet of Things (IoT) applications. This system-on-chip (SoC) integrates a variety of features aimed at providing robust connectivity, processing power, and security for a wide range of IoT devices.

Applications

  • Smart Home Devices: Enables connectivity and control for devices such as smart lighting, thermostats, and security systems.
  • Industrial IoT (IIoT): Facilitates data collection and control in industrial environments, including sensors, actuators, and monitoring equipment.
  • Wearable Devices: Provides connectivity for wearable health trackers, smartwatches, and other wearable technology.
  • Smart Agriculture: Supports remote monitoring and control of agricultural equipment and sensors.
  • Logistics and Asset Tracking: Enables real-time tracking of assets and inventory.

Features

  • Low Power Consumption: Designed for battery-powered devices, optimizing energy efficiency for extended operation.
  • Integrated Wi-Fi: Supports Wi-Fi connectivity, enabling seamless integration into existing wireless networks.
  • Security Features: Incorporates hardware-based security features to protect against unauthorized access and cyber threats.
  • Advanced Processing Capabilities: Features a powerful processor for executing complex algorithms and applications.
  • Compact Form Factor: Packaged in a small form factor suitable for space-constrained IoT devices.
  • Multiple Interfaces: Supports various interfaces such as UART, SPI, and I2C for connecting to sensors and other peripherals.

Benefits

  • Enhanced Connectivity: Provides reliable and stable wireless connectivity for IoT devices.
  • Improved Security: Protects sensitive data and devices from cyber threats with integrated security features.
  • Reduced Development Time: Simplifies the development process with a comprehensive set of development tools and resources.
  • Extended Battery Life: Low power consumption enables longer battery life for battery-powered IoT devices.
  • Cost-Effective Solution: Offers a cost-effective solution for adding connectivity and processing power to IoT devices.
  • Scalability: Supports a wide range of IoT applications, from simple sensors to complex control systems.

Additional Details

The QCA4010 integrates an IEEE 802.11 b/g/n Wi-Fi radio, a low-power microcontroller, and a comprehensive suite of security features. It supports various software development kits (SDKs) and application programming interfaces (APIs) to facilitate application development. The device is designed to operate in a wide range of environmental conditions, making it suitable for both indoor and outdoor deployments. Its small form factor and low power consumption make it an ideal solution for battery-powered and space-constrained IoT devices.

You May Also Be Interested in

Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,085 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess