EN
  • EN
  • DE

QCA-6174A-3-172BWLNSP-SR-0C-0

Part No QCA-6174A-3-172BWLNSP-SR-0C-0
Manufacturer Qualcomm
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086617-QCA-6174A-3-172BWLNSP-SR-0C-0
Categories OEM Parts(O-R)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCA-6174A-3-172BWLNSP-SR-0C-0 CAD Model

Description

The Qualcomm QCA-6174A-3-172BWLNSP-SR-0C-0 is a high-performance Wi-Fi and Bluetooth combo module designed for applications demanding reliable and fast wireless connectivity. This module integrates advanced features to ensure optimal performance and security in diverse environments.

Applications

  • High-End Laptops and Notebooks: Provides premium wireless connectivity for demanding computing tasks.
  • Advanced Tablets and 2-in-1 Devices: Enables seamless Wi-Fi and Bluetooth integration in portable devices.
  • Smart Home Automation Systems: Supports robust wireless communication for smart home devices and controllers.
  • Industrial IoT Solutions: Offers reliable connectivity for industrial sensors, actuators, and monitoring systems.
  • Automotive Connectivity Modules: Integrates wireless capabilities into vehicle communication and infotainment systems.

Features

  • Dual-Band Wi-Fi (2.4 GHz and 5 GHz): Supports both frequency bands for flexible and optimized wireless communication.
  • 802.11ac Wave 2: Compliant with the 802.11ac Wave 2 standard for high-speed wireless data transfer.
  • Bluetooth 5.0: Integrates Bluetooth 5.0 technology for enhanced connectivity and performance with Bluetooth devices.
  • MU-MIMO (Multi-User MIMO): Enables simultaneous data transmission to multiple devices, improving network efficiency and throughput.
  • Compact and Integrated Design: Features a small form factor for easy integration into space-constrained devices.
  • Advanced Security Features: Incorporates robust security protocols to protect against unauthorized access and data breaches.

Benefits

  • High-Speed Wireless Performance: Delivers fast and reliable Wi-Fi connectivity for demanding applications.
  • Improved Network Efficiency: MU-MIMO technology optimizes network usage and reduces latency.
  • Enhanced Bluetooth Connectivity: Provides seamless integration with Bluetooth peripherals and accessories.
  • Robust Security: Protects against wireless threats with advanced security protocols and encryption.
  • Easy Integration: Simplifies the development process with comprehensive SDKs and support resources.
  • Reliable and Stable Performance: Ensures consistent wireless performance in various environments and operating conditions.

Additional Details

The QCA-6174A-3-172BWLNSP-SR-0C-0 module integrates a dual-band Wi-Fi radio, a Bluetooth 5.0 radio, and a high-performance processor to manage wireless communication efficiently. It supports advanced features such as beamforming and channel bonding to optimize wireless performance and extend the communication range. The module is designed to operate reliably in a wide range of environmental conditions, making it suitable for both indoor and outdoor applications. It also includes advanced security mechanisms, such as WPA3 encryption and secure boot, to ensure the integrity and confidentiality of wireless communications.

You May Also Be Interested in

Intel
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess