EN
  • EN
  • DE

RFT-3100(CD90-24520-2TR)

Part No RFT-3100(CD90-24520-2TR)
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 294170-RFT-3100(CD90-24520-2TR)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFT-3100(CD90-24520-2TR) CAD Model

Description

The RFT-3100(CD90-24520-2TR) is a specific variant of the Qualcomm RFT3100 Radio Frequency Transceiver. As a member of the RFT3100 family, it plays a vital role in mobile devices, managing the transmission and reception of radio signals. This specific variant, designated by the code CD90-24520-2TR, likely indicates a customized configuration or optimized performance characteristics tailored to a particular device or application.

Applications

  • Mobile Phones (Smartphones and Feature Phones) utilizing a specific network configuration.
  • Tablets designed for specific regional or carrier networks.
  • Mobile Hotspots intended for use on particular network infrastructures.
  • Automotive Telematics Units requiring a specialized RF configuration.
  • IoT (Internet of Things) devices needing cellular connectivity within a defined network environment.

Features

  • Customized Frequency Band Support: Tuned to support a specific set of cellular frequency bands, possibly optimized for a particular region or carrier.
  • High Integration: Integrates multiple RF functions into a single chip, typical of the RFT3100 family.
  • Low Power Consumption: Designed for efficiency in battery-powered devices.
  • Advanced Modulation and Demodulation: Supports various modulation schemes relevant to the target network.
  • Digital Pre-Distortion (DPD): Enhances power amplifier performance.
  • Automatic Gain Control (AGC): Maintains consistent signal strength.
  • Integrated Filters: Includes filters optimized for the specified frequency bands.
  • MIPI RFFE Interface: Employs the MIPI RFFE interface for control and communication with other RF components.

Benefits

  • Optimized Network Compatibility: Ensures seamless connectivity and performance within the designated network environment.
  • Reduced Board Space: High integration minimizes component count and board size.
  • Extended Battery Life: Low power consumption helps maximize device battery life.
  • Improved Network Performance: Advanced modulation and demodulation enhance data throughput and reliability.
  • Enhanced Signal Quality: DPD and AGC ensure consistent and high-quality signal transmission and reception.
  • Simplified Design: Integrated filters reduce the need for external filtering components.
  • Efficient Communication: MIPI RFFE interface provides a standardized control interface.

Additional Details

As a specialized variant of the RFT3100, the RFT-3100(CD90-24520-2TR) is designed to provide tailored RF performance for specific device requirements. The CD90-24520-2TR code likely refers to a custom configuration of the transceiver's internal settings, filters, and other parameters to optimize performance for a particular set of cellular bands, a specific carrier network, or a unique hardware configuration. This specialization allows device manufacturers to achieve optimal network performance and meet the specific requirements of their target market. Precise technical specifications, such as supported frequency bands, output power levels, and sensitivity, depend on the specific configuration defined by the CD90-24520-2TR code. This part is designed to work seamlessly with other Qualcomm components, such as the baseband processor and power management IC, within the larger system.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess