EN
  • EN
  • DE

SMB-1350-0-49CWLNSP-TR-01-0-00

Part No SMB-1350-0-49CWLNSP-TR-01-0-00
Manufacturer Qualcomm
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985463-SMB-1350-0-49CWLNSP-TR-01-0-00
Categories OEM Parts( S )
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMB-1350-0-49CWLNSP-TR-01-0-00 CAD Model

Description

The SMB-1350-0-49CWLNSP-TR-01-0-00 is a power management integrated circuit (PMIC) from Qualcomm. It is designed to efficiently manage power distribution in a variety of electronic devices, particularly those using Qualcomm chipsets. This PMIC typically handles voltage regulation, battery charging, and power sequencing.

Applications

  • Smartphones: Managing power for the processor, display, memory, and other components.
  • Tablets: Providing efficient power management for all internal systems.
  • Mobile hotspots: Regulating power and charging for portable internet access devices.
  • Other mobile devices: Any device that requires sophisticated power management and uses a Qualcomm application processor.

Features

  • Voltage regulation: Provides multiple regulated voltage outputs for different components.
  • Battery charging: Supports various battery charging profiles and protocols.
  • Power sequencing: Controls the power-up and power-down sequence of the device.
  • Overvoltage protection: Protects the device from overvoltage conditions.
  • Overcurrent protection: Protects the device from overcurrent conditions.
  • Thermal shutdown: Shuts down the device if the temperature exceeds a safe level.
  • I2C interface: Allows for communication and configuration via I2C.

Benefits

  • Efficient power management: Optimizes power usage, extending battery life.
  • Reliable operation: Provides protection against overvoltage, overcurrent, and overtemperature conditions.
  • Simplified design: Simplifies the design process by integrating multiple power management functions into a single chip.
  • Small size: Available in a small package to minimize board space.

Additional Details

The SMB-1350-0-49CWLNSP-TR-01-0-00 typically operates within a specified voltage range (e.g., 2.8V to 5.5V). It includes multiple LDO (Low Dropout) regulators and switching regulators for efficient voltage conversion. The I2C interface allows for programming and monitoring various parameters, such as output voltage, current limits, and protection thresholds. It is available in a compact WLCSP (Wafer Level Chip Scale Package). The datasheet provides detailed information on the pinout, electrical characteristics, and application circuits. Being a Qualcomm PMIC, it is generally optimized for use with their Snapdragon processors.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
SiTIME
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,514 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess