EN
  • EN
  • DE

QSEC200-200/90-01-QB10

Part No QSEC200-200/90-01-QB10
Manufacturer Qualtek
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK 200/90MM BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Qualtek
Status Active
Type Cap
Features Adhesive Coating, UV Resistant
Color Black
Large Diameter Supplied 7.874" (200.00mm)
Large Diameter Recovered 3.543" (90.00mm)
Total Length Recovered 6.299" (160.00mm)
Win Source Part Number 1027023-QSEC200-200/90-01-QB10
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian QSEC200-200/90-01-QB10 CAD Model

Description

The QSEC200-200/90-01-QB10 is a power entry module manufactured by Qualtek. This module integrates several functions into a single unit, including an IEC inlet, a fuse holder, and potentially a voltage selector. It is designed to provide a convenient and safe way to connect equipment to AC power sources.

Applications

  • Power Supplies: Integrated into power supplies to provide AC input connection and protection.
  • Industrial Equipment: Used in industrial machinery, control panels, and testing equipment.
  • Medical Devices: Employed in medical equipment where safety and reliability are paramount.
  • Networking Equipment: Found in routers, switches, and other networking devices.
  • Consumer Electronics: Utilized in various consumer electronic products.

Features

  • IEC Inlet: Standard IEC connector for AC power input.
  • Fuse Holder: Integrated fuse holder for overcurrent protection.
  • Voltage Selector (Potentially): May include a voltage selector for compatibility with different AC power standards (110V/220V).
  • Compact Design: Space-saving design for easy integration into equipment.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Simplified Wiring: Reduces wiring complexity by integrating multiple functions into one module.
  • Overcurrent Protection: Provides protection against overcurrent conditions.
  • Voltage Compatibility: Allows equipment to be used with different AC power standards (if voltage selector is included).
  • Easy Installation: Simplifies equipment assembly.
  • Enhanced Safety: Improves safety by providing a secure and reliable AC power connection.

Additional Details

The QSEC200-200/90-01-QB10 is typically designed to meet relevant safety standards such as UL, CSA, and VDE. The specific fuse rating and voltage selector options may vary depending on the configuration. It is important to consult the product datasheet for detailed specifications and installation instructions.

You May Also Be Interested in

TE Connectivity
D-306-03 / Heat Shrink Rain Shield Natural
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 45DEG SZ34 / Heat Shrink Boot, Transition - Side Breakout, 45° Black 34
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess