EN
  • EN
  • DE
  • IT

EC25EFA-512-STD

Part No EC25EFA-512-STD
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELL/NAV CARD EDGE  /  Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA Transceiver Module 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz Antenna Not Included Card Edge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
RF Family/Standard Cellular, Navigation
Protocol BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, WCDMA
Modulation 8PSK, 16QAM, 64QAM, GMSK
Frequency 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.8GHz
Data Rate 480Mbps
Power - Output 33dBm
Sensitivity -110.5dBm
Serial Interfaces I²C, PCM, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3V ~ 3.6V
Mounting Type Card Edge
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number EC25
MSL Level 3 (168 Hours)
ECCN 5A992C 22
HTSUS 8517.62.0090
Other Names 2958-EC25EFA-512-STDTR,2958-EC25EFA-512-STDDKR,2958-EC25EFA-512-STDCT
Standard Package 250
Win Source Part Number 1225542-EC25EFA-512-STD
Ultra Librarian 3D Model Ultra Librarian EC25EFA-512-STD CAD Model

Description

The Quectel EC25EFA-512-STD is an RF transceiver module used in RF/IF and RFID applications.

  • Package: Tape and Reel
  • Standard Package Quantity: 250
  • Frequency Range: 900MHz, 1.561GHz, 1.575GHz, 1.602GHz, and 1.8GHz
  • Power Output: 33dBm
  • Sensitivity: -110.5dBm
  • Data Rate: 480Mbps
  • Protocols Supported: BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GSM, LTE, and WCDMA

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $115.6717
Quectel
RF TXRX MOD SMD
Lowest to $29.4867
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $28.8600
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess