EN
  • EN
  • DE

IS1677SM-101

Part No IS1677SM-101
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 Dual Mode, Class 2
Frequency 2.4GHz
Data Rate 921.6kBaud
Power - Output 2dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Utilized IC / Part IS1677SM
Voltage - Supply 3.2V ~ 4.3V
Current - Receiving 70mA
Current - Transmitting 70mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 40-VFQFN Exposed Pad
Standard Package 1 pcs
Win Source Part Number 1201646-IS1677SM-101
Ultra Librarian 3D Model Ultra Librarian IS1677SM-101 CAD Model

Description

The IS1677SM-101 is a state-of-the-art Bluetooth® Low Energy (BLE) module from Microchip Technology, designed for seamless integration into a wide range of applications. This compact and energy-efficient module is specifically engineered to cater to the ever-growing demands of wireless communication in modern electronic devices.

Key Features and Benefits

  • Bluetooth 5.0 Compliance: The IS1677SM-101 is fully compliant with Bluetooth 5.0 specifications, ensuring robust connectivity and compatibility with the latest Bluetooth devices.
  • Low Energy Consumption: It is optimized for low power consumption, making it an ideal choice for battery-powered applications such as wearables, IoT devices, and portable electronics.
  • Compact Form Factor: With its small footprint, this module can be easily integrated into designs where space is at a premium without compromising on performance.
  • Integrated Antenna: The module comes with an integrated antenna, reducing the need for external components and simplifying the design and development process.
  • Easy to Use: It is designed to be user-friendly, supporting a range of development tools and software that facilitate rapid prototyping and development.
  • Secure Communication: The IS1677SM-101 includes advanced security features to ensure secure communication between devices, protecting data integrity and privacy.

Applications

The versatility of the IS1677SM-101 makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Smart home devices
  • Health and fitness trackers
  • Medical devices
  • Automotive sensors
  • Industrial monitoring systems

In summary, the Microchip Technology IS1677SM-101 BLE module is a powerful and efficient solution for adding Bluetooth connectivity to a wide variety of electronic devices. Its blend of performance, power efficiency, and ease of use makes it an excellent choice for designers looking to create the next generation of connected products.

You May Also Be Interested in

Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5498 $61.0478
26+ $4.5530 $118.3780
40+ $4.4109 $176.4360
55+ $4.2689 $234.7895
70+ $4.1268 $288.8760
94+ $3.6995 $347.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess