EN
  • EN
  • DE

LTC6363IDCB#TRMPBF

Part No LTC6363IDCB#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LTC6363 - Precision, Low Power Differential Amplifier / ADC Driver Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 35 MHz
Bandwidth 500 MHz
Case / Package DFN
Gain Bandwidth Product 500 MHz
Height 800 µm
Input Bias Current 100 nA
Input Offset Voltage (Vos) 25 µV
Max Dual Supply Voltage 5.5 V
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 11 V
Min Dual Supply Voltage 1.4 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.8 V
Mount Surface Mount
Number of Amplifiers 1
Number of Channels 1
Number of Circuits 1
Number of Pins 8
Operating Supply Current 1.9 mA
Output Current per Channel 55 mA
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 75 V/µs
Win Source Part Number 1209252-LTC6363IDCB#TRMPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6363IDCB#TRMPBF CAD Model

Description

The LTC6363IDCB#TRMPBF is a meticulously engineered differential amplifier from Linear Technology, designed to cater to applications that demand high precision, low noise, and rail-to-rail output swing. This amplifier is a stellar choice for a broad range of applications, including test and measurement systems, medical devices, and industrial control systems.

Key Features

  • Low Offset Voltage: The LTC6363 boasts an ultra-low input offset voltage, which significantly improves measurement accuracy and system performance.
  • Low Noise: With its low noise characteristics, this amplifier is ideal for sensitive applications where signal integrity is paramount.
  • Rail-to-Rail Output: The device's rail-to-rail output feature allows for a wider dynamic range, making it suitable for driving analog-to-digital converters (ADCs) directly.
  • High Impedance: The high impedance inputs make it compatible with a variety of sensors and transducers, reducing the need for input buffering.
  • Wide Supply Range: It operates with a supply voltage range from 2.8V to 11V, providing flexibility in various power supply scenarios.
  • Excellent CMRR and PSRR: The LTC6363 offers outstanding Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR), ensuring stable performance in the presence of noise and power supply fluctuations.

Applications

Due to its high precision and robustness, the LTC6363IDCB#TRMPBF is well-suited for a multitude of applications, such as:

  • Differential to Single-Ended Conversion
  • Driving ADCs
  • Buffering for Precision DACs
  • High Precision Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Process Control

Package and Quality

The LTC6363IDCB#TRMPBF comes in a compact, 6-lead DFN package which is designed to minimize space on the PCB. It is available in a tape and reel format (denoted by the TRMPBF suffix) for ease of manufacturing and automated assembly. Linear Technology ensures that this product meets their high standards for quality and reliability, making it a trustworthy component for your high-performance circuit designs.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $160.3209 $160.3209
2+ $154.9779 $309.9558
3+ $138.9453 $416.8359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess