EN
  • EN
  • DE

SC20CEA-8GB-STD

Part No SC20CEA-8GB-STD
Manufacturer Quectel
Catalog OEM Parts ( S )
Description Smart Lte Module With Wifi And Bluetooth
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007443-SC20CEA-8GB-STD
Categories OEM Parts( S )
Manufacturer Quectel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC20CEA-8GB-STD CAD Model

Description

The SC20CEA-8GB-STD is an eMMC (embedded MultiMediaCard) storage module manufactured by Quectel. It provides 8GB of non-volatile flash memory for storing data and program code in embedded systems. eMMC is a widely used storage solution that integrates flash memory and a controller in a single package, simplifying system design and reducing development time.

Applications

  • Embedded Systems
  • IoT Devices
  • Mobile Devices
  • Industrial Automation Equipment
  • Point-of-Sale (POS) Terminals

Features

  • 8GB storage capacity
  • eMMC 5.1 interface
  • High-speed data transfer rates
  • Built-in controller for flash memory management
  • Advanced wear-leveling algorithms
  • Power-saving modes
  • Compact size

Benefits

  • Large storage capacity for data and applications
  • Fast data access for improved system performance
  • Simplified system design with integrated controller
  • Long lifespan with wear-leveling algorithms
  • Reduced power consumption
  • Easy integration into embedded systems

Additional Details

The SC20CEA-8GB-STD supports the eMMC 5.1 interface, offering high-speed data transfer rates for read and write operations. The built-in controller handles all flash memory management functions, including error correction, wear-leveling, and bad block management. The advanced wear-leveling algorithms ensure that the flash memory is used evenly, extending its lifespan. The module also includes power-saving modes to reduce power consumption in idle or standby states. The 'STD' designation likely indicates a standard temperature grade.

Detailed specifications, including data transfer rates, operating voltage range, operating temperature range, and power consumption, can be found in the Quectel datasheet. Proper handling and integration of the eMMC module are essential for reliable operation. Refer to the manufacturer's documentation for recommended PCB layout guidelines and software drivers.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess