EN
  • EN
  • DE

QL2003-1PF144C

Part No QL2003-1PF144C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031263-QL2003-1PF144C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL2003-1PF144C CAD Model

Description

The QL2003-1PF144C is a member of the QuickLogic pASIC 3 family of programmable logic devices. It is a Field-Programmable Gate Array (FPGA) designed for flexible logic implementation in various digital systems. This FPGA is known for its low power consumption and cost-effectiveness, making it suitable for a wide range of applications.

Applications:

  • Consumer Electronics: Used in various consumer devices such as digital cameras, portable media players, and set-top boxes for custom logic functions.
  • Industrial Control Systems: Employed in industrial automation equipment for implementing custom control algorithms and interface logic.
  • Communication Equipment: Integrated into communication devices such as routers, switches, and modems for custom protocol handling and data processing.
  • Medical Devices: Used in medical equipment for implementing custom signal processing and control functions.
  • Aerospace and Defense: Employed in aerospace and defense applications for implementing custom logic in embedded systems.

Features:

  • Field-Programmable: Can be programmed and reprogrammed in the field, allowing for flexible design changes and updates.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • High Performance: Provides high-speed operation for demanding applications.
  • On-Chip Memory: Includes on-chip memory blocks for data storage and processing.
  • Flexible I/O: Offers a wide range of I/O options for interfacing with various external devices.

Benefits:

  • Design Flexibility: Allows for custom logic implementation, enabling designers to tailor the device to specific application requirements.
  • Reduced Time-to-Market: Field-programmability reduces development time and allows for rapid prototyping.
  • Cost-Effective: Provides a cost-effective solution compared to custom ASIC designs.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Easy Prototyping: Ideal for prototyping and testing new designs before committing to a fixed implementation.

Additional Details:

The QL2003-1PF144C consists of an array of configurable logic blocks (CLBs) and programmable interconnect resources. The CLBs contain logic gates, flip-flops, and other logic elements that can be interconnected to implement custom logic functions. The device is programmed using industry-standard FPGA design tools. Key specifications include the number of logic gates, the number of I/O pins, the operating voltage, and the operating temperature range. The device is typically packaged in a 144-pin package, such as a TQFP (Thin Quad Flat Pack) or PQFP (Plastic Quad Flat Pack). Proper application requires careful design and verification to ensure correct functionality.

You May Also Be Interested in

SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Runic Technology
Lowest to $0.2254
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess