EN
  • EN
  • DE

QN8027

Part No QN8027
Manufacturer Quntic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Quntic
Win Source Part Number 286100-QN8027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QN8027 CAD Model

Description

The QN8027 is a low-power stereo FM transmitter IC designed by Quntic. It is designed for portable audio devices, car audio adapters, and other consumer electronics applications where wireless audio transmission over the FM band is required. The QN8027 integrates all the necessary components for generating a stable and high-quality FM signal from an audio input, including an audio modulator, PLL synthesizer, and output amplifier. It prioritizes low power consumption and ease of integration.

Applications:

  • Portable Media Players
  • Mobile Phones
  • Car FM Transmitters/Adapters
  • Wireless Audio Dongles
  • PC Audio Transmitters
  • DIY Audio Projects

Features:

  • Stereo Audio Input: Supports stereo audio transmission.
  • Low Power Consumption: Extends battery life in portable devices.
  • Adjustable Output Power: Allows optimization of transmission range and power consumption.
  • Wide Frequency Range: Covers the full FM broadcast band (76-108 MHz).
  • Integrated PLL Synthesizer: Provides stable and accurate frequency generation.
  • Pre-emphasis Function: Improves audio quality by compensating for noise.
  • Low Harmonic Distortion: Ensures clean and clear audio transmission.
  • I2C Interface: Enables easy control and configuration.
  • Compact Package: Suitable for integration into space-constrained devices.

Benefits:

  • Wireless Audio Streaming: Enables wireless transmission of audio to FM radios.
  • Extended Battery Life: Low power consumption optimizes battery performance.
  • Easy Integration: Simple design and I2C control facilitate integration into various systems.
  • High-Quality Audio: Low distortion and pre-emphasis ensure excellent audio fidelity.
  • Flexible Control: Adjustable output power allows for optimizing transmission range.

Additional Details:

The QN8027 operates with a supply voltage typically in the range of 2.7V to 3.6V. The audio input supports standard line-level audio signals. The I2C interface allows programming the transmission frequency and output power. Requires minimal external components, usually consisting of decoupling capacitors and antenna matching networks. Packaging is usually in small SMD formats like QFN or TSSOP to accommodate compact designs.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess