EN
  • EN
  • DE

QN8035

Part No QN8035
Manufacturer Quntic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Quntic
Win Source Part Number 286102-QN8035
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QN8035 CAD Model

Description

The QN8035 is a low-power, high-performance FM receiver IC designed by Quntic. It's intended for use in portable devices such as mobile phones, MP3 players, and other consumer electronics that require FM radio functionality. This chip is designed to receive FM radio signals and convert them into audio signals for playback. It integrates most of the necessary components for FM reception into a single chip, reducing the bill of materials and simplifying system design. It supports both worldwide FM bands and RDS/RBDS functionalities for enhanced user experience.

Applications:

  • Mobile Phones
  • MP3 Players
  • Portable Media Players (PMPs)
  • Tablets
  • Bluetooth Speakers with FM
  • Clock Radios
  • Automotive Entertainment Systems

Features:

  • High Sensitivity FM Receiver: Ensures good reception even in weak signal environments.
  • Low Power Consumption: Extends battery life in portable applications.
  • Integrated PLL Synthesizer: Provides accurate and stable frequency tuning.
  • Automatic Frequency Control (AFC): Automatically corrects for frequency drift.
  • Digital Audio Output: Provides high-quality audio output with low noise.
  • RDS/RBDS Support: Supports Radio Data System (RDS) and Radio Broadcast Data System (RBDS) for displaying station information.
  • I2C Control Interface: Allows easy configuration and control by a host microcontroller.
  • Integrated Low Noise Amplifier (LNA): Improves signal-to-noise ratio.
  • Small Package Size: Suitable for compact devices.

Benefits:

  • Improved FM Reception: Delivers clear and reliable FM radio performance.
  • Extended Battery Life: Minimizes power consumption, maximizing operating time.
  • Reduced System Cost: Integration reduces the number of external components.
  • Simplified Design: Easy to integrate and configure.
  • Enhanced User Experience: RDS/RBDS support provides station information.

Additional Details:

The QN8035 operates within the FM broadcast band (typically 76-108 MHz). It typically requires minimal external components, such as antenna matching components and decoupling capacitors. The I2C interface allows precise control of various parameters, including frequency tuning, volume control, and RDS/RBDS settings. The digital audio output can be directly connected to an audio codec or amplifier. It operates on a supply voltage in the range of 2.7V to 3.6V, making it suitable for battery-powered devices. It is often packaged in a small QFN or similar SMD package.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Zilog
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3061 $58.1590
460+ $0.2518 $115.8280
715+ $0.2437 $174.2455
985+ $0.2356 $232.0660
1,270+ $0.2275 $288.9250
1,695+ $0.2044 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,900 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess