EN
  • EN
  • DE

PTPS65982AAZQZR

Part No PTPS65982AAZQZR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004816-PTPS65982AAZQZR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS65982AAZQZR CAD Model

Description

Product Overview: PTPS65982AAZQZR

The PTPS65982AAZQZR is a cutting-edge power management IC designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile integrated circuit is engineered to meet the rigorous power requirements of modern portable electronics, providing a comprehensive solution for power delivery and battery management.

Key Features

  • Advanced Power Management: The PTPS65982AAZQZR offers a range of power management features including multiple voltage rails, power sequencing, and high-efficiency operation, making it ideal for optimizing power consumption in complex systems.
  • USB Type-C and Power Delivery: With support for the USB Type-C connector and USB Power Delivery (PD) 3.0 specification, this IC facilitates fast charging and data transfer for the latest devices.
  • Programmable Flexibility: This device is highly programmable, allowing for customization of power profiles to match specific system requirements. This ensures optimal performance across various applications.
  • Protection Features: The PTPS65982AAZQZR includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal protection to ensure the safety and reliability of the end application.

Applications

The versatility of the PTPS65982AAZQZR makes it suitable for a wide range of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Portable Power Banks
  • USB-C Docking Stations
  • Other USB-C Powered Devices

Technical Specifications

The PTPS65982AAZQZR is packaged in a compact QFN (Quad Flat No-leads) package, which is well-suited for space-constrained applications. It operates over a broad temperature range and is designed to meet the stringent quality standards expected of Texas Instruments products.

Ordering Information

For ordering and detailed technical information, including datasheets, reference designs, and support tools, customers can visit the official Texas Instruments website or contact authorized distributors. The PTPS65982AAZQZR is available for immediate shipment, subject to stock availability.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess