EN
  • EN
  • DE

K4H560438E-TCB3

Part No K4H560438E-TCB3
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Non-Compliant
Win Source Part Number 1027224-K4H560438E-TCB3
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4H560438E-TCB3 CAD Model

Description

The K4H560438E-TCB3 is a 512Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory component is designed for applications requiring high bandwidth and substantial memory capacity, like graphics processing, gaming, and high-performance computing. It is organized as 64M x 8 bits.

Applications:

  • Graphics Cards
  • High-Performance Computing
  • Gaming Consoles
  • Networking Equipment
  • Digital Video Recorders (DVRs)

Features:

  • High Bandwidth: DDR technology allows data transfer on both rising and falling edges of the clock, effectively doubling the bandwidth compared to SDR SDRAM.
  • Low Voltage Operation: Typically operates at 2.5V or 1.8V, reducing power consumption and heat generation.
  • Double Data Rate (DDR): Transfers two bits of data per clock cycle.
  • Clocked Data Strobe (DQS): Provides a strobe signal for accurate data capture, minimizing timing skew.
  • Auto Refresh Mode: Automatically refreshes memory cells to prevent data loss, ensuring data integrity.
  • Programmable Burst Length: Allows optimization of data transfer efficiency by adjusting the number of data bits transferred in a single burst.

Benefits:

  • Enhanced System Performance: High bandwidth and low latency contribute to improved overall system performance, especially in graphics-intensive applications.
  • Reduced Power Consumption: Low voltage operation leads to lower energy costs and extends battery life in portable devices.
  • Increased Memory Capacity: Provides a large amount of memory for storing data and running complex applications.
  • Improved Data Reliability: Auto refresh mode and DQS signal ensure data is stored and retrieved reliably.
  • Optimized Data Transfer: Programmable burst length allows for efficient data transfer based on specific application needs.

Additional Details: The K4H560438E-TCB3 is commonly packaged in a TSOP (Thin Small Outline Package). The precise operating frequency and timing characteristics are defined in the official Samsung datasheet for this part. It also includes features such as power-down modes to further reduce energy consumption when the memory is not actively in use. The TCB3 designation often indicates specific speed grades and temperature ranges. The device supports various JEDEC standards for DDR SDRAM, ensuring compatibility with a wide range of systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess