The RH5VA47AA-T2 is a fixed voltage regulator IC manufactured by Ricoh. It is part of the RH5VA series of low dropout (LDO) regulators known for their low supply current and high accuracy. This particular model is designed to provide a stable and accurate 4.7V output voltage. The "-T2" suffix generally refers to the specific packaging or reel type.
Applications:
- Power supply for microcontrollers.
- Voltage regulation in portable electronic devices.
- Power management in battery-powered systems.
- Sensor power supplies.
Features:
- Fixed 4.7V Output Voltage: Provides a stable and precise 4.7V output.
- Low Supply Current: Minimizes power consumption, extending battery life.
- High Output Voltage Accuracy: Ensures reliable operation of connected circuits.
- Built-in Overcurrent Protection: Protects the regulator and the load from damage.
- Thermal Shutdown Circuit: Prevents overheating and potential damage.
- Small Package: Suitable for space-constrained applications.
Benefits:
- Stable and Reliable Power: Provides a consistent 4.7V supply for critical components.
- Extended Battery Life: Low quiescent current minimizes battery drain.
- Protection Against Faults: Overcurrent and thermal shutdown protect against damage.
- Compact Design: Facilitates integration into small form-factor devices.
- Simplified Circuit Design: Reduces the need for external components.
Additional Details:
The RH5VA47AA-T2 typically requires only a few external passive components, such as input and output capacitors, for stable operation. Refer to the manufacturer's datasheet for recommended component values and layout guidelines. The operating temperature range is typically wide enough to accommodate various industrial and consumer applications. The package type is usually a small surface-mount package, like SOT-23, for ease of assembly. It is crucial to consult the official datasheet for detailed specifications, application notes, and safety recommendations before using this component in a design.