EN
  • EN
  • DE

QX9910

Part No QX9910
Manufacturer QX
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QX
Win Source Part Number 286701-QX9910
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QX9910 CAD Model

Description

The QX9910 is a high-efficiency LED driver control IC manufactured by QX. It is designed for driving LEDs in a constant current mode, ensuring stable brightness and long lifespan for the LEDs. This IC is suitable for a variety of LED lighting applications, offering flexibility and reliable performance.

Applications:

  • LED General Lighting
  • LED Backlighting
  • Automotive LED Lighting
  • LED Signage
  • DC-DC LED Driver Applications

Features:

  • Constant Current Output: Provides a stable and regulated current to the LEDs, ensuring consistent brightness and preventing overcurrent damage.
  • High Efficiency: Optimizes power conversion to minimize energy loss and heat generation.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, accommodating various power sources and application requirements.
  • PWM Dimming Control: Enables precise and smooth dimming of the LEDs using Pulse Width Modulation (PWM) signals.
  • Open-Circuit Protection (OCP): Protects the IC and LEDs from damage in the event of an open circuit in the LED string.
  • Short-Circuit Protection (SCP): Safeguards the IC from damage caused by a short circuit in the LED string.
  • Over-Temperature Protection (OTP): Automatically reduces the output current to prevent overheating and ensure reliable operation.
  • Under-Voltage Lockout (UVLO): Prevents the IC from operating under insufficient input voltage conditions.

Benefits:

  • Consistent LED Brightness: The constant current output ensures that the LEDs emit a uniform and stable light output, enhancing the visual experience.
  • Extended LED Lifespan: By providing a stable current and preventing overcurrent conditions, the QX9910 helps to prolong the operational life of the LEDs.
  • Energy Efficiency: The high efficiency of the IC minimizes power consumption, resulting in lower energy bills and reduced environmental impact.
  • Reliable Operation: The built-in protection features safeguard the IC and LEDs from potential damage, ensuring reliable and long-lasting performance.
  • Design Flexibility: The PWM dimming control and wide input voltage range provide designers with the flexibility to tailor the lighting system to specific application requirements.

Additional Details:

The QX9910 typically requires a few external components, such as an inductor, a diode, and capacitors, to function as a complete LED driver circuit. The specific values of these components depend on the application requirements, including the input voltage range, output current, and switching frequency. Detailed datasheets and application notes are available from QX, providing guidance on the proper use of the QX9910 and its associated components.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess