EN
  • EN
  • DE

R222M00090

Part No R222M00090
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMP-MAX / STRAIGHT MALE RECEPTAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Tape & Reel
Product Status Active
Connector Style SMP
Connector Type Receptacle, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP); Polyetheretherketone (PEEK); Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 165°C
Voltage Rating 335 V
Mating Cycles 100
Base Product Number R222M
Standard Package 400 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 890802-R222M00090
Ultra Librarian 3D Model Ultra Librarian R222M00090 CAD Model

Description

The R222M00090 is a coaxial connector assembly manufactured by Radiall USA, Inc.

  • Type: Receptacle with male pin connectors
  • Fastening Type: Snap-on
  • Application: RF
  • Maximum Frequency: 6 GHz
  • Housing Color: Gold
  • Impedance: 50 Ohms
  • Package: Tape & reel
  • Standard Package Quantity: 400 pieces
  • Body Material: Brass
  • Center Contact Material: Brass with gold plating
  • Dielectric Material: Liquid Crystal Polymer (LCP), Polyetheretherketone (PEEK), and Polytetrafluoroethylene (PTFE)
  • Mating Cycle: 100
  • Operating Temperature Range: -55°C to 165°C
  • HTSUS Code: 8536.69.4010
  • Base Product Number: R222M
  • Status: Active

You May Also Be Interested in

LEMO
CONN TRIAX PLUG STR 50OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB
Need more? Email Us
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Hirose Electric Co Ltd
CONN BNC JACK STR 75 OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Linx Technologies Inc.
CONN SMA FML THROUGH MNT STR
Need more? Email Us
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess