EN
  • EN
  • DE

R223424800

Part No R223424800
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF)
Description MMBX F F SMT TR750 / MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Radiall USA, Inc.
Package Tape & Reel
Connector Style MMBX
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting SMD (SMT)
Fastening Type Snap-On
Frequency - Max 12.4 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Brass
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 330 V
Mating Cycles 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2201-R223424800CT,R223.424.800,2201-R223424800DKR,2201-R223424800TR
Standard Package 750
Win Source Part Number 1168809-R223424800
Ultra Librarian 3D Model Ultra Librarian R223424800 CAD Model

Description

The R223424800 is an MMBX connector that has a female socket jack and a snap-on fastening type manufactured by Radiall USA, Inc..

  • Fastening Type: Snap-On
  • Voltage Rating: 330 V
  • Maximum Frequency: 12.4 GHz
  • Win Source Part Number: 1168809-R223424800

You May Also Be Interested in

Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Amphenol-RF Division
CONN ADAPT PLUG-PLUG SMP 50 OHM / Adapter Coaxial Connector SMP Plug, Female Socket To SMP Plug, Female Socket 50Ohm
Lowest to $15.6476
Hirose Electric Co Ltd
CONN INSULATOR FOR GT16 SERIES / Connector Insulator For GT16 Series
Lowest to $0.0254
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT COAX PLUG TO SMA JACK / Adapter Coaxial Connector Coaxial Switch - 2.24mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Need more? Email Us
Hirose Electric Co Ltd
CONN COVER
Need more? Email Us
Murata Electronics North America
SWH-2WAY
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT SMA PLUG TO U.FL JACK / Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess