EN
  • EN
  • DE

R125414000W

Part No R125414000W
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMA F SQF PIN / SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Box
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Panel Mount, Through Hole
Mounting Feature Flange
Fastening Type Threaded
Frequency - Max 24.5 GHz
Number of Ports 1
Features Extended Insulation
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 335 V
Mating Cycles 500
Base Product Number R12541
Standard Package 25
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1349468-R125414000W
Ultra Librarian 3D Model Ultra Librarian R125414000W CAD Model

Description

The Radiall USA, Inc. R125414000W SMA female socket connector is a great choice for high frequency applications.

  • Manufacturer: Radiall USA, Inc.
  • Connector Type: SMA
  • Connector Style: Female, Socket
  • Impedance: 50Ohm
  • Frequency - Max: 24.5 GHz
  • Voltage - Rated: 335 V
  • Mounting Type: Panel Mount, Through Hole
  • Termination: Solder
  • Operating Temperature: -65°C to 165°C
  • Housing Color: Gold
  • Standard Package: 25

You May Also Be Interested in

Murata Electronics North America
LSC
Lowest to $1.3456
Radiall USA, Inc.
MCX F STR SMT C100 / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
Hirose Electric Co Ltd
CONN COAX JACK STR 50 OHM SMD
Lowest to $0.2933
Huber+Suhner, Inc.
82_MCX-S50-0-29/111_NM / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Lowest to $31.7267
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
Radiall USA, Inc.
SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
TE Connectivity
RTD-50-L-01CS2930 / Connector
Need more? Email Us
TE Connectivity
RBD-75-S-00CS2930 / Connector
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess