EN
  • EN
  • DE

R125463000

Part No R125463000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMA / 2 HOLE FLANGE JACK RECEPTA / SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Bulk
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Panel Mount, Through Hole
Mounting Feature Flange
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Features Extended Insulation
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Stainless Steel
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 500 V
Mating Cycles 500
Base Product Number R12546
Standard Package 100
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1339900-R125463000
Ultra Librarian 3D Model Ultra Librarian R125463000 CAD Model

Description

The Radiall USA, Inc. R125463000 is a coaxial connector assembly manufactured by Radiall USA, Inc.

  • Design: Extended Insulation
  • Connector Type: Female Socket
  • Fastening Type: Threaded
  • Connector Style: SMA
  • Voltage Rating: 500V
  • Frequency Range: Up to 18GHz
  • Impedance: 50Ohm
  • Package: Bulk
  • Standard Package: 100
  • Material: Stainless Steel
  • Housing Color: Gold
  • Body Finish: Gold
  • Center Contact Plating: Gold

You May Also Be Interested in

Radiall USA, Inc.
MCX F STR SMT C100 / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us
Amphenol
CONN SMA JACK STR 50 OHM SMD
Need more? Email Us
Hirose Electric Co Ltd
CONNECTOR / Connector
Need more? Email Us
Hirose Electric Co Ltd
CONNECTOR / Connector
Need more? Email Us
Cinch Connectivity Solutions
CONN SMA JACK STR 50 OHM PCB
Lowest to $9.0903
Molex, LLC
CONN SMA RCPT STR 50 OHM PCB / SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $4.5811
TE Connectivity
RTD-50-L-01CS2930 / Connector
Need more? Email Us
Murata Electronics North America
COAX CONN
Lowest to $0.2153
Radiall USA, Inc.
SSMC M RA BHD PCB / SSMC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess