EN
  • EN
  • DE
  • IT

8060-632-A-7

Part No 8060-632-A-7
Manufacturer RAF Electronic Hardware
Catalog Handles, Locks, Latches
Description HANDLE ALUMINUM CLEAR MTG CTR 4"  /  Instrumentation Handle Aluminum Screw Holes, Back
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Handles
Mfr RAF Electronic Hardware
Package Bulk
Type Instrumentation
Height 0.750" (19.05mm)
Length - Center to Center 4.000" (101.60mm)
Thread/Screw/Hole Size #6-32
Material Aluminum
Mounting Type Screw Holes, Back
MSL Level Not Applicable
ECCN EAR99
HTSUS 8302.49.6085
Other Names 1772-8060-632-A-7
Standard Package 1
Win Source Part Number 976760-8060-632-A-7
Ultra Librarian 3D Model Ultra Librarian 8060-632-A-7 CAD Model

Description

This instrumentation type handle is a sleek and stylish option for enclosures and racks.

  • Material: Aluminum
  • Height: 0.75 inches
  • Mounting: Screw holes
  • Thread/Screw/Hole Size: #6-32
  • Length (center to center): 4 inches
  • Package: Bulk
  • Standard Package: 1
  • ECCN: EAR99
  • Manufacturer: RAF Electronic Hardware

You May Also Be Interested in

Elesa USA Corporation
M.443-CH, BRIDGE HANDLES, POLYAM
Need more? Email Us
Elesa USA Corporation
BL.368, GEAR LEVER HANDLES, HAND
Need more? Email Us
Elesa USA Corporation
Rotating Handle Polyamide Screw Holes, Back
Need more? Email Us
Davies Molding, LLC
HANDLE STEEL MTG CTR 1.26" / Instrumentation Handle Steel Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
IFF, CYLINDRICAL FIXED HANDLES,
Need more? Email Us
Davies Molding, LLC
HANDLE PHENOLIC MTG CTR 4.25"
Need more? Email Us
524
Keystone Electronics
HANDLE ALUMINUM MTG CTR 4.5"
Need more? Email Us
RAF Electronic Hardware
HANDLE ALUMINUM MTG CTR 0.748" / Instrumentation Handle Aluminum Screw Holes, Back
Need more? Email Us
Elesa USA Corporation
MR-P, ADJUSTABLE HANDLES, BLACK-
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess