EN
  • EN
  • DE

CO4305-16.000-EXT

Part No CO4305-16.000-EXT
Manufacturer Raltron Electronics Corporation
Catalog Custom Parts (B - D)
Description Xo SMD 16MHZ Hcmos Tristate 5.0X7.0MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Frequency Stability 50 ppm
Height 1.8 mm
Length 7 mm
Load Capacitance 20 pF
Max Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Mount Surface Mount
Number of Pins 4
Operating Supply Voltage 3.3 V
REACH SVHC No SVHC
RoHS Compliant
Voltage 3.3 V
Width 5 mm
Win Source Part Number 1208294-CO4305-16.000-EXT
Categories Custom Parts
Manufacturer Raltron Electronics Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CO4305-16.000-EXT CAD Model

Description

The CO4305-16.000-EXT is a surface mount crystal oscillator from Raltron Electronics Corporation, designed to provide a stable and accurate 16.000 MHz clock signal for various electronic applications. This oscillator is known for its compact size, excellent frequency stability, and robust performance, making it suitable for use in demanding environments.

Applications:

  • Microcontrollers and Microprocessors: Provides a stable clock source for various microcontrollers and microprocessors in embedded systems.
  • Communication Equipment: Used in communication devices such as radios, wireless modules, and network interfaces to generate precise frequencies.
  • Industrial Control Systems: Provides accurate timing signals for industrial automation equipment, including programmable logic controllers (PLCs) and data acquisition systems.
  • Test and Measurement Instruments: Used in signal generators, frequency counters, and oscilloscopes to ensure accurate measurement results.
  • Consumer Electronics: Found in various consumer electronic devices such as GPS receivers, digital cameras, and audio equipment.

Features:

  • 16.000 MHz Frequency: Provides a precise and stable 16.000 MHz clock signal.
  • Surface Mount Package: Compact and easy to mount on PCBs using standard surface mount techniques.
  • Excellent Frequency Stability: Offers high frequency stability over a wide temperature range, ensuring reliable performance.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with varying temperatures.
  • Low Jitter: Minimizes timing jitter, ensuring the integrity of the clock signal.
  • 3.3V Operation: Designed to operate with a standard 3.3V power supply.

Benefits:

  • Precise Timing: Provides a stable and accurate clock signal, crucial for the proper functioning of electronic circuits.
  • Compact Size: Surface mount package saves valuable board space, allowing for smaller and more compact designs.
  • Reliable Performance: Excellent frequency stability and wide operating temperature range ensure reliable performance in demanding environments.
  • Easy Integration: Compatible with standard surface mount assembly techniques, simplifying the manufacturing process.
  • Cost-Effective: Offers a competitive price point while providing high performance and reliability.

Additional Details:

The CO4305-16.000-EXT has a frequency tolerance of ±30 ppm and a frequency stability of ±50 ppm over the operating temperature range. The oscillator utilizes a CMOS output, which provides a clean and stable clock signal. The supply voltage is 3.3V, and the current consumption is typically less than 10 mA. The package size is 5.0 x 3.2 x 1.2 mm, making it one of the smallest crystal oscillators available.

The CO4305-16.000-EXT is suitable for a wide range of applications that require a precise and stable 16.000 MHz clock signal. Its compact size, excellent frequency stability, and robust performance make it an ideal choice for designers seeking a reliable and cost-effective crystal oscillator. Raltron Electronics Corporation is known for producing high-quality frequency control products, and the CO4305-16.000-EXT is no exception.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
ACX
Lowest to $0.1640
Chilisin
Lowest to $0.0019
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
TDK Corporation
Lowest to $0.0244
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess