EN
  • EN
  • DE

FM24C512

Part No FM24C512
Manufacturer Ramtron
Description 512Kb FRAM Serial Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Ramtron
Win Source Part Number 1174491-FM24C512
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM24C512 CAD Model

Description

The FM24C512 is a 512-Kbit (64K x 8) Serial (I2C) EEPROM manufactured by Ramtron. It's a non-volatile memory device that retains data even when power is removed. This EEPROM is commonly used for storing configuration settings, calibration data, and other small amounts of persistent data in various electronic systems.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and DVD players to store settings and user preferences.
  • Industrial Control: Employed in industrial automation systems for storing calibration data and configuration parameters.
  • Medical Devices: Utilized in medical equipment for storing device settings and patient data.
  • Automotive Electronics: Found in automotive systems for storing vehicle configuration and diagnostic information.
  • Networking Equipment: Used in routers and switches to store configuration data.

Features:

  • 512-Kbit (64K x 8) Capacity: Provides ample storage for configuration data.
  • I2C Serial Interface: Uses a simple two-wire I2C interface for communication.
  • Low Voltage Operation: Operates at low voltage levels (typically 2.5V to 5.5V).
  • High Reliability: Designed for long-term data retention and reliability.
  • Low Power Consumption: Consumes very little power during operation.

Benefits:

  • Persistent Data Storage: Retains data even when power is removed.
  • Easy Integration: Simple I2C interface allows for easy integration into various systems.
  • Space Saving: Small package size enables use in space-constrained applications.
  • Low Power: Minimizes power consumption in battery-powered devices.
  • High Reliability: Ensures reliable data storage and retrieval.

Technical Specifications:

The FM24C512 operates from 2.5V to 5.5V. It uses a standard I2C interface with address selection capability (typically using address pins). The operating temperature range is often industrial (-40°C to +85°C). The endurance is typically specified in terms of write cycles (e.g., 1 million cycles). Data retention is typically guaranteed for 100 years. Packages commonly include SOIC and TSSOP. Refer to the Ramtron/Cypress (now Infineon) datasheet for the most accurate and up-to-date technical information.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess