EN
  • EN
  • DE

770008-3

Part No 770008-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 14-20AWG CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features Socket Contact Tin 14-20 AWG Crimp -
Manufacturer TE Connectivity
Series Universal MATE-N-LOK II
Package Reel - TR
Family Name 770008
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A25176-ND, -770008-3-CSI, -770008-3-SI, 770008-3-ND, 7700083, A25176, A25176TR, A25176CT
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908408-770008-3
Ultra Librarian 3D Model Ultra Librarian 770008-3 CAD Model

Description

TE Connectivity's Universal MATE-N-LOK II is a reliable choice for your electronic needs.

  • Package: Reel-TR
  • Features: Socket Contact Tin 14-20 AWG Crimp
  • Family Name: 770008
  • Categories: Connectors
  • Supply and Demand Status: Balance
  • Estimated Production Lead Time: 14 weeks
  • REACH Status: Vendor Undefined
  • HTSUS: 8536.90.4000
  • Other Part Numbers: A25176-ND, -770008-3-CSI, -770008-3-SI, 770008-3-ND, 7700083, A25176, A25176TR, A25176CT

You May Also Be Interested in

Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0982 $50.0820
1,245+ $0.0806 $100.3470
1,925+ $0.0781 $150.3425
2,650+ $0.0756 $200.3400
3,420+ $0.0731 $250.0020
4,585+ $0.0655 $300.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess