EN
  • EN
  • DE

5-862197-3

Part No 5-862197-3
Manufacturer TE Connectivity
Catalog LGH Connectors
Description CONN LGH RCPT 1POS CIRC STR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style LGH
Connector Type Receptacle
Number of Positions 1
Shape Circular
Barrel Depth 1.00" (25.40mm)
Voltage 20kVDC
Mounting Type Panel Mount, Bulkhead
Features Flange
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634222-5-862197-3
Ultra Librarian 3D Model Ultra Librarian 5-862197-3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
LGH CONTACT PIN
Need more? Email Us
TE Connectivity
CONN LGH PLUG 1POS CYL STR
Need more? Email Us
TE Connectivity
CONN LGH PLUG 1POS CYL STR
Lowest to $26.6961
TE Connectivity
CONN LGH RCPT 1POS CYL BULKHEAD
Need more? Email Us
TE Connectivity
CONN LGH RCPT 1POS CIRC STR
Need more? Email Us
TE Connectivity
CONN LGH PLUG 1POS CYL STR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess