EN
  • EN
  • DE

FM24C64B

Part No FM24C64B
Manufacturer Ramtron
Description 64Kb Serial 5V F-RAM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174493-FM24C64B
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FM24C64B CAD Model

Description

The FM24C64B is a 64-Kbit Serial EEPROM utilizing an I2C interface, manufactured by Ramtron. This non-volatile memory device is designed for storing configuration data, calibration parameters, and other critical information in a variety of electronic systems.

Applications:

  • Consumer Electronics: Used to store user preferences, device settings, and serial numbers in TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Employs EEPROM for storing calibration data, sensor parameters, and configuration settings in PLCs, motor drives, and industrial automation equipment.
  • Medical Devices: Integrated for storing calibration data, patient information (within regulatory guidelines), and device configuration in medical instruments and monitoring systems.
  • Automotive Electronics: Used to store configuration settings, diagnostic information, and security codes in vehicle control units (ECUs), infotainment systems, and anti-theft systems.
  • Networking Equipment: Employs EEPROM for storing network settings, security keys, and device identification in routers, switches, and network interface cards.

Features:

  • 64-Kbit (8K x 8) Capacity: Provides ample storage for configuration data, calibration parameters, and other application-specific information.
  • I2C Serial Interface: Utilizes a two-wire I2C serial interface for easy integration with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.8V to 5.5V, making it compatible with various low-power applications.
  • High Endurance: Supports a large number of write cycles, ensuring long-term data retention and reliability.
  • Write Protection: Includes write protection features to prevent accidental data modification and ensure data integrity.

Benefits:

  • Non-Volatile Memory: Data is retained even when power is removed, ensuring that critical information is preserved.
  • Easy Integration: The I2C serial interface simplifies integration with microcontrollers and reduces the number of required I/O pins.
  • Low Power Consumption: Low operating current and standby current minimize power consumption, making it suitable for battery-powered applications.
  • High Reliability: High endurance and write protection features ensure data integrity and long-term reliability.
  • Small Package: Available in small surface-mount packages, saving valuable board space.

Additional Details:

The FM24C64B supports standard and fast I2C modes, with clock frequencies up to 400 kHz. It features a page write mode, allowing multiple bytes to be written in a single operation. It's available in various packages, including SOIC and TSSOP. Operating temperature ranges typically span from -40°C to +85°C. The device meets industry-standard RoHS requirements.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8866 $50.9382
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess