EN
  • EN
  • DE

FM25640C-G

Part No FM25640C-G
Manufacturer Ramtron
Description 64Kb Serial 5V F-RAM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174514-FM25640C-G
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM25640C-G CAD Model

Description

The FM25640C-G is a 64-Kbit Serial Flash memory device from Ramtron, utilizing the SPI (Serial Peripheral Interface) for communication. This non-volatile memory is designed for storing firmware, configuration data, and other critical information in a wide variety of embedded systems.

Applications:

  • Embedded Systems: Used to store program code, configuration settings, and data logs in microcontrollers and embedded processors.
  • Industrial Control: Integrated into industrial controllers, data loggers, and HMI (Human Machine Interface) devices for storing calibration data, machine parameters, and operating logs.
  • Networking Equipment: Used to store firmware, boot code, and configuration parameters in routers, switches, and network interface cards.
  • Consumer Electronics: Implemented in set-top boxes, digital cameras, and audio players for storing firmware, user settings, and multimedia data.
  • Medical Devices: Used to store calibration data, operating parameters, and patient data (within regulatory compliance) in medical instruments and monitoring systems.

Features:

  • 64-Kbit (8K x 8) Capacity: Provides ample storage for firmware, configuration data, and other application-specific information.
  • SPI Serial Interface: Utilizes a four-wire SPI serial interface for high-speed communication with microcontrollers.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 2.7V to 3.6V or 4.5V to 5.5V, making it suitable for various low-power applications.
  • High Endurance: Supports a large number of program/erase cycles, ensuring long-term data retention and reliability.
  • Page Write Mode: Enables efficient data writing by allowing multiple bytes to be written in a single operation.

Benefits:

  • Non-Volatile Memory: Data is retained even when power is removed, ensuring that critical information is preserved.
  • High-Speed Interface: The SPI interface enables fast data transfer rates, improving system performance.
  • Low Power Consumption: Low active and standby currents minimize power consumption, making it suitable for battery-powered applications.
  • High Reliability: High endurance and robust design ensure data integrity and long-term reliability.
  • Small Package: Available in small surface-mount packages, saving valuable board space.

Additional Details:

The FM25640C-G supports SPI modes 0 and 3. It features a typical clock frequency of up to several MHz. It's available in various packages, including SOIC, TSSOP, and DIP. Operating temperature ranges typically span from -40°C to +85°C. The device is also compliant with RoHS environmental standards.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess