EN
  • EN
  • DE

FM25L256B

Part No FM25L256B
Manufacturer Ramtron
Description 256Kb FRAM Serial 3V Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174535-FM25L256B
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM25L256B CAD Model

Description

The FM25L256B is a 256-kilobit (32K x 8) serial F-RAM memory employing an advanced ferroelectric process. A ferroelectric random access memory or F-RAM is nonvolatile and performs reads and writes similar to a RAM. It provides reliable data retention for 151 years while eliminating the complexities, overhead, and system-level reliability problems caused by serial Flash, EEPROM, and other nonvolatile memories. The FM25L256B device performs write operations at bus speed. No write delays are incurred. Data is written to the memory array immediately. By default, the FM25L256B is protected by a software write protection scheme. No complex device management is required.

Applications

  • Data logging
  • Metering
  • Industrial control
  • Medical devices

Features

  • 256-Kbit Ferroelectric RAM (F-RAM)
  • Organized as 32K x 8
  • High-Endurance 100 Trillion (10<sup>14) Read/Writes
  • 151-Year Data Retention
  • NoDelay™ Writes
  • Advanced High-Reliability Ferroelectric Process
  • Fast Serial Peripheral Interface (SPI)
  • Up to 40 MHz Bus Frequency
  • Direct Hardware Replacement for Serial Flash and EEPROM
  • Supports SPI Modes 0 (0,0) and 3 (1,1)
  • Low Power Operation
  • 2.0V to 3.6V Operating Voltage
  • Industrial Temperature –40°C to +85°C
  • 8-Pin SOIC, 8-Pin TSSOP, and 8-Pin DIP Packages
  • RoHS Compliant

Benefits

  • High endurance eliminates data loss concerns associated with EEPROM or Flash.
  • Fast write speed allows for real-time data logging and eliminates write delays.
  • Low power consumption reduces overall system power requirements.
  • Simple SPI interface simplifies integration into existing systems.
  • Wide operating voltage range provides flexibility in system design.

Additional Details

The FM25L256B uses an SPI bus for high-speed serial access. The SPI is a four-wire protocol consisting of a clock, data in, data out, and chip select signal. The device is designed to operate at a maximum bus frequency of 40 MHz. F-RAM memory combines the best attributes of RAM and ROM. It is nonvolatile like ROM and can retain data for over 151 years. F-RAM offers the same fast write times as RAM. This combination makes it ideal for applications requiring frequent or rapid writes.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess