EN
  • EN
  • DE

FM25V20

Part No FM25V20
Manufacturer Ramtron
Description 2Mb Serial 3V F-RAM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174544-FM25V20
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM25V20 CAD Model

Description

The FM25V20 is a 2-Mbit Serial (SPI) F-RAM (Ferroelectric Random Access Memory) device manufactured by Ramtron. This high-performance, nonvolatile memory utilizes ferroelectric technology to offer substantial advantages over traditional EEPROM and flash memory in terms of write speed, endurance, and power consumption.

Applications

  • Advanced Data Logging
  • High-Performance Computing
  • Automotive Data Recorders
  • Industrial Process Control
  • Medical Monitoring Equipment

Features

  • 2-Mbit (256K x 8) Nonvolatile F-RAM Memory
  • Extremely High Endurance: 10^14 Read/Write Cycles
  • Fast Write Speed: No Write Delays
  • SPI Serial Interface
  • Low Power Consumption
  • Wide Operating Voltage Range

Benefits

  • Instantaneous write capability eliminates delays, improving overall system performance.
  • Exceptionally high endurance ensures a long operational lifespan.
  • Reduced power consumption makes it suitable for energy-sensitive applications.
  • Simplified integration with microcontrollers and other devices via the SPI interface.
  • Nonvolatile data storage ensures data integrity even in the event of power loss.

The FM25V20 is ideally suited for applications demanding frequent, high-speed data writing, thanks to its high endurance and rapid write capabilities. The SPI interface enables straightforward connection to various microcontrollers and digital systems. Specific technical characteristics include operating temperature range (typically industrial grade), package type (e.g., SOIC, TSSOP), and detailed data retention specifications. F-RAM technology provides significantly lower energy consumption compared to traditional nonvolatile memory solutions.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess