EN
  • EN
  • DE

ISO7731DWR

Part No ISO7731DWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5KV 3CH GEN PURP 16SOIC / High Speed, Robust EMC Reinforced Triple-Channel Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 40kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803554-ISO7731DWR
Ultra Librarian 3D Model Ultra Librarian ISO7731DWR CAD Model

Description

ISO7731DWR Product Image

The ISO7731DWR from Texas Instruments is a high-performance, triple-channel digital isolator designed to offer robust communication and signal isolation for a wide range of industrial applications. This component is an essential solution for systems that require the separation of grounds or different voltage domains, thereby enhancing safety, signal integrity, and operational reliability.

Key Features:

  • High Isolation: With an isolation rating of up to 5000 Vrms for 1 minute, the ISO7731DWR provides excellent galvanic isolation, which is critical in protecting sensitive circuitry from high voltage spikes and common mode noise.
  • High Data Rates: It supports data rates up to 100 Mbps, making it suitable for high-speed communication protocols without compromising the integrity of the data transmission.
  • Low Power Consumption: The device is designed to operate with low power consumption, making it ideal for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): Enhanced EMC performance with low emissions and high immunity ensures reliable operation in electrically noisy environments.
  • Wide Temperature Range: It operates over a wide temperature range of -40°C to +125°C, catering to the demanding conditions of industrial applications.

Applications:

The ISO7731DWR is well-suited for a variety of industrial and commercial applications, including:

  • Industrial automation and control systems
  • Data communication in motor drives
  • Isolated SPI, I²C interfaces
  • Medical equipment requiring electrical isolation

Package and Quality:

This digital isolator is available in a 16-pin SOIC wide-body (DWR) package, offering a compact footprint while maintaining ease of integration into PCB designs. Texas Instruments ensures high-quality manufacturing standards, and the ISO7731DWR is no exception, providing reliable performance for critical system designs.

For more detailed information, including datasheets, technical documents, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9561 $52.5855
130+ $0.7845 $101.9850
200+ $0.7600 $152.0000
275+ $0.7355 $202.2625
355+ $0.7110 $252.4050
475+ $0.6374 $302.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,320 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess