EN
  • EN
  • DE

FM25V20C-G

Part No FM25V20C-G
Manufacturer Ramtron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ramtron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823359-FM25V20C-G
Ultra Librarian 3D Model Ultra Librarian FM25V20C-G CAD Model

Description

The Ramtron FM25V20C-G is a 2-Mbit Serial (SPI) F-RAM (Ferroelectric Random Access Memory) device. It features a high-speed SPI interface, fast write capabilities, virtually unlimited endurance, and low power consumption. These attributes make it ideal for applications requiring frequent and rapid data logging, buffering, or storage in environments where data integrity and power efficiency are critical. The device operates from 2.0V to 3.6V and is available in a variety of packages to suit different application needs.

Applications:

  • Industrial Automation: Data logging for process monitoring, machine performance, and fault diagnostics.
  • Medical Devices: Storage of patient data, equipment calibration settings, and diagnostic logs.
  • Automotive Electronics: Recording event data recorders (EDR), storing sensor data, and configuration parameters.
  • Smart Meters: Non-volatile storage of energy consumption data, billing information, and tamper evidence.
  • Gaming Devices: Saving game progress, configuration settings, and high scores.

Features:

  • 2-Mbit (256K x 8) Nonvolatile Memory: Provides ample storage for a wide range of data logging and configuration needs.
  • High-Speed SPI Interface: Supports SPI clock frequencies up to 40 MHz for rapid data transfer.
  • Fast Write Cycle: Enables real-time data logging without write delays, improving system performance.
  • Virtually Unlimited Endurance: Withstands 10^14 read/write cycles, ensuring long-term reliability.
  • Low Power Consumption: Minimizes energy requirements, extending battery life in portable applications.
  • Data Retention: Guarantees data retention for over 10 years, even in the absence of power.
  • Operating Voltage: Operates from 2.0V to 3.6V, compatible with a variety of microcontrollers and systems.
  • RoHS Compliant: Meets environmental regulations, reducing environmental impact.

Benefits:

  • Real-Time Data Logging: Fast write speeds enable continuous data logging without performance bottlenecks.
  • Exceptional Reliability: The virtually unlimited endurance ensures data integrity over the product's lifetime.
  • Energy Efficiency: Low power consumption is ideal for battery-powered or energy-sensitive applications.
  • Simplified System Integration: The SPI interface simplifies connectivity with a wide range of microcontrollers.
  • Long-Term Data Storage: Extended data retention ensures that critical information is preserved.

Additional Details:

The FM25V20C-G is packaged in a small form factor, making it suitable for space-constrained designs. The device includes advanced power management features to minimize power consumption during both active and standby modes. Its robust design and wide operating temperature range (-40°C to +85°C) ensure reliable operation in harsh environments. The SPI interface offers flexibility in terms of communication protocols and baud rates. It's a direct replacement for EEPROM in many applications, offering superior performance and reliability.

Specifications:

  • Memory Size: 2-Mbit (256K x 8)
  • Interface: SPI
  • Operating Voltage: 2.0V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Data Retention: >10 Years
  • Endurance: 10^14 Read/Write Cycles

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8946 $71.6838
6+ $19.6061 $117.6366
10+ $18.9940 $189.9400
13+ $18.3807 $238.9491
17+ $17.7685 $302.0645
22+ $15.9298 $350.4556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess