EN
  • EN
  • DE

FM25VN02-G

Part No FM25VN02-G
Manufacturer Ramtron
Description 256Kb Serial 3V F-RAM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174549-FM25VN02-G
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM25VN02-G CAD Model

Description

The FM25VN02-G is a 2-Mbit Serial Flash memory produced by Ramtron. This device utilizes an SPI (Serial Peripheral Interface) for efficient communication with microcontrollers and other digital systems, making it well-suited for applications requiring non-volatile memory.

Applications:

  • Industrial control systems for storing configuration data
  • Embedded systems for firmware storage
  • Data loggers for recording sensor data
  • Consumer electronics such as set-top boxes and gaming consoles
  • Medical devices for storing calibration data

Features:

  • 2-Mbit (256K x 8) memory array
  • SPI interface: Supports Modes 0 and 3
  • High-speed clock frequency: Up to 40 MHz
  • Low power consumption: Active, Standby, and Deep Power-down modes
  • Write protect feature: Hardware write protection
  • Page write: Up to 256 bytes per page
  • Endurance: 100,000 program/erase cycles
  • Data retention: 10 years
  • Temperature range: -40°C to +85°C
  • RoHS compliant

Benefits:

  • Non-volatile storage: Ensures data retention even when power is lost.
  • Simple interface: SPI simplifies integration with microcontrollers and other digital devices.
  • High-speed operation: Supports clock frequencies up to 40 MHz for fast data transfer.
  • Low power consumption: Reduces power requirements for battery-powered applications.
  • Data protection: Hardware write protection prevents accidental data corruption.
  • Cost-effective: Provides a reliable and affordable non-volatile memory solution.

Additional Details:

The FM25VN02-G operates on a single power supply, typically between 2.7V and 3.6V. It comes in a standard 8-pin SOIC package for easy surface mounting. The SPI interface comprises four signals: Serial Clock (SCK), Master In Slave Out (MISO), Master Out Slave In (MOSI), and Chip Select (/CS). The device is compatible with both SPI Mode 0 (CPOL=0, CPHA=0) and Mode 3 (CPOL=1, CPHA=1). Its page write capability allows writing up to 256 bytes of data in a single operation, enhancing write efficiency. A hardware write protect pin (/WP) is available for safeguarding data against unintended modifications. Deep Power-down mode is designed to minimize power consumption when the device is idle. The FM25VN02-G is suitable for applications demanding dependable non-volatile storage for settings, calibration data, or user-specific information. Its robust construction and wide operating temperature make it ideal for various industrial applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess