EN
  • EN
  • DE

FM31L272-GTR

Part No FM31L272-GTR
Manufacturer Ramtron
Description 3V Integrated Processor Companion with Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174582-FM31L272-GTR
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM31L272-GTR CAD Model

Description

The FM31L272-GTR is a 256-Kb serial Ferroelectric Random Access Memory (F-RAM) manufactured by Ramtron (now Cypress Semiconductor/Infineon). This non-volatile memory offers fast read and write speeds, high endurance, and low power consumption compared to traditional EEPROM or Flash memory. The "-GTR" suffix typically indicates a specific package type, temperature range, and possibly other specific features.

Applications

  • Data Logging: Well-suited for applications needing continuous, high-speed data recording, like industrial sensor monitoring and event logging.
  • Metering: Commonly used in smart meters for storing energy consumption data reliably and efficiently.
  • Medical Devices: Incorporated into portable medical devices for storing patient data and device settings.
  • Automotive: Employed in automotive systems for storing calibration parameters, diagnostic codes, and other critical data.
  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) and other automation equipment for storing configuration settings.

Features

  • 256-Kb Non-Volatile Memory: Offers 262,144 bits of non-volatile storage capacity.
  • I2C Serial Interface: Utilizes the I2C serial interface for simple communication with microcontrollers and other devices.
  • Fast Write Speed: Enables rapid data writing, eliminating write delays associated with EEPROM.
  • High Endurance: Supports a vast number of read/write cycles, ensuring long-term data retention.
  • Low Power Consumption: Consumes very little power, extending battery life in portable systems.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Efficient Data Logging: Fast write speeds make it ideal for high-speed data logging applications.
  • Long Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Enhanced System Reliability: High endurance ensures data integrity and reliable operation over time.
  • Simplified Integration: I2C interface makes it easy to integrate into existing systems.
  • Cost-Effective Solution: Provides a robust and cost-effective non-volatile memory solution.

Additional Details

The FM31L272-GTR operates within a typical voltage range of 1.8V to 3.6V. It supports various I2C bus speeds and offers a wide operating temperature range. The "-GTR" suffix specifies a particular package and may indicate an extended temperature range option. Refer to the manufacturer's datasheet for detailed information on electrical characteristics, timing specifications, and packaging details.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess