EN
  • EN
  • DE

FM3316-G

Part No FM3316-G
Manufacturer Ramtron
Description 3V Integrated Processor Companion with Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174596-FM3316-G
Manufacturer Homepage www.ramtron.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM3316-G CAD Model

Description

The Ramtron FM3316-G is a 3.3V, 16Kb FRAM (Ferroelectric Random Access Memory) device. It offers a unique combination of RAM-like performance with nonvolatile data storage capabilities. This makes it suitable for applications requiring frequent writes and long-term data retention without the need for external batteries.

Applications:

  • Data Logging: Used in applications where continuous data recording is essential, such as sensor data logging or event recording systems.
  • Metering: Employed in smart meters for storing energy consumption data, providing reliable and nonvolatile storage for accurate billing.
  • Industrial Control: Integrated into industrial control systems for storing configuration parameters, process data, and fault logs.
  • Medical Devices: Utilized in medical equipment for storing patient data, calibration settings, and diagnostic information.
  • Gaming Machines: Applied in gaming machines to store game states, scores, and configuration settings.

Features:

  • Fast Write Cycle: Offers significantly faster write speeds compared to traditional EEPROM or flash memory.
  • High Endurance: Supports an exceptionally high number of read/write cycles, exceeding 10^14 cycles.
  • Nonvolatile Data Storage: Retains data without power, ensuring data integrity even during power outages.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered applications.
  • 3.3V Operation: Designed for 3.3V power supplies, simplifying integration with modern microcontrollers and systems.
  • Serial Interface: Communicates via a serial interface (typically SPI), enabling easy connection to microcontrollers.

Benefits:

  • Reliable Data Retention: Ensures data integrity with its nonvolatile storage, eliminating the risk of data loss during power failures.
  • Improved System Performance: Fast write speeds enhance system performance by reducing write latency and improving responsiveness.
  • Extended Product Lifespan: High endurance enables a long product lifespan, even in applications with frequent data writes.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices and reduces overall energy costs.
  • Simplified System Design: Serial interface simplifies system design and reduces the number of pins required for memory integration.

Additional Details:

The FM3316-G typically comes in an SOIC package. It operates within a specified temperature range. Detailed specifications regarding write cycle times, power consumption, and data retention can be found in the Ramtron datasheet for the FM3316-G.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 579 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess