EN
  • EN
  • DE

RDA5807HP

Part No RDA5807HP
Manufacturer RDA
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RDA
Win Source Part Number 292495-RDA5807HP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RDA5807HP CAD Model

Description

The RDA5807HP is a single-chip broadcast FM stereo tuner. It integrates a complete receiver function, from RF input to audio output, making it ideal for portable devices. It is a highly integrated solution utilizing CMOS process technology and supports FM bands worldwide. Compared to other solutions, it typically offers competitive performance and a reduced bill of materials.

Applications

  • Mobile phones
  • MP3/MP4 players
  • Portable FM radios
  • Personal Digital Assistants (PDAs)
  • FM radio modules

Features

  • Worldwide FM band support (76-108MHz)
  • Low power consumption
  • High sensitivity
  • Digital low-IF architecture
  • FM stereo receiver functionality
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Digital noise suppression
  • Bass boost
  • Programmable de-emphasis (50/75 μs)
  • I2C control interface
  • Few external components required

Benefits

  • Enables FM radio capabilities in a variety of portable devices.
  • Extends battery life due to low power consumption.
  • Provides clear and stable FM reception in various environments.
  • Simplifies design and reduces the overall cost of the product.
  • Easy integration with other system components through the I2C interface.

Additional Details

The RDA5807HP's digital low-IF architecture contributes to its high performance and low power consumption. It supports both 50 and 75 μs de-emphasis, making it adaptable to different FM broadcast standards globally. The integration of features like AFC and AGC ensures stable and consistent audio quality. The device is typically controlled via an I2C interface, providing flexibility in system design.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess