EN
  • EN
  • DE
  • IT

ALC105-CGT DFN12

Part No ALC105-CGT DFN12
Manufacturer Realtek
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case DFN12
Manufacturer Realtek
Win Source Part Number 729511-ALC105-CGT DFN12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALC105-CGT DFN12 CAD Model

Description

The Realtek ALC105-CGT is a high-performance audio codec designed for a variety of audio applications. Packaged in a DFN12 package, it is suitable for integration into compact electronic devices where space is a constraint. It delivers high-fidelity audio performance, making it an excellent choice for applications requiring clear and precise sound reproduction.

Applications:

  • Notebook PCs: Integrated into laptops to provide high-quality audio output for multimedia playback, communication, and gaming.
  • Desktop PCs: Used in desktop motherboards to deliver enhanced audio performance for various applications.
  • Audio Interfaces: Employed in external audio interfaces for recording and playback purposes.
  • Embedded Systems: Integrated into embedded systems requiring audio processing capabilities, such as industrial control panels or digital signage.

Features:

  • High-Fidelity Audio: Delivers clear and precise audio output with low distortion.
  • DFN12 Package: Compact package suitable for space-constrained applications.
  • Multiple Audio Inputs/Outputs: Supports various audio input and output channels for flexible connectivity.
  • Advanced Power Management: Incorporates power-saving features to optimize energy consumption.
  • Codec Functionality: Encodes and decodes audio signals for playback and recording.

Benefits:

  • Superior Audio Quality: Provides an enhanced audio experience for users.
  • Compact Design: Enables integration into small form-factor devices.
  • Versatile Connectivity: Offers flexible audio input and output options.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Reliable Performance: Ensures consistent and stable audio processing.

Additional Details:

The ALC105-CGT typically supports various audio formats and sampling rates, ensuring compatibility with a wide range of audio sources. Its integrated amplifiers can drive headphones and speakers directly, simplifying system design. The specific technical specifications, such as signal-to-noise ratio (SNR) and total harmonic distortion (THD), will vary based on the specific implementation and application. Refer to the Realtek datasheet for detailed electrical characteristics and performance metrics.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8511 $67.9154
33+ $3.9804 $131.3532
51+ $3.8563 $196.6713
70+ $3.7321 $261.2470
90+ $3.6079 $324.7110
120+ $3.2340 $388.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess